Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 200496-M2764AFI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M2764AFI CAD Model

Description

STMicroelectronics M2764AFI Product Overview

The M2764AFI is a high-performance 64 Kbit (8K x 8) UV erasable and programmable read-only memory (EPROM) device from the renowned semiconductor manufacturer, STMicroelectronics. This EPROM is designed to offer a flexible and economical solution for firmware storage and data applications where reliable and efficient non-volatile memory is crucial.

Key Features

  • Memory Size: 64 Kbit (8K x 8), allowing ample space for code or data storage.
  • Access Time: Fast access time down to 190 ns, enabling quick data retrieval for high-performance systems.
  • Single 5V Power Supply: Operates on a single 5V supply, simplifying power management in embedded systems.
  • Programming Voltage: 12.5V programming voltage with high noise immunity, ensuring reliable programming of the device.
  • UV Erasable: The windowed ceramic package allows for the erasure of the stored data using ultraviolet light, making it reusable for multiple program/erase cycles.
  • Extended Temperature Range: Supports a wide temperature range from -40°C to +125°C, suitable for industrial applications.
  • Compatibility: Pin-to-pin compatible with other industry-standard EPROMs, facilitating easy upgrades and system designs.

Applications

The M2764AFI EPROM is ideal for a vast array of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Telecommunication systems
  • Automotive electronics
  • Medical devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable products. The M2764AFI EPROM is manufactured with this commitment in mind, ensuring that it meets the rigorous standards required for industrial and commercial applications. With its robust design and tested performance, the M2764AFI is a dependable choice for designers looking for a non-volatile memory solution.

You May Also Be Interested in

ESMT
Lowest to $5.2559
ECAD model for M13S128324A-5BGT
ON Semiconductor
Need more? Email Us
ECAD model for M2517185
M/A-Com Technology Solutions
Need more? Email Us
ECAD model for M27207-31P
Toshiba Semiconductor and Storage
AC POWER CONTROL APPLICATIONS
Lowest to $1.5768
ECAD model for M12JZ47
Shindengen
Need more? Email Us
ECAD model for M1FS4-5063
STMicroelectronics
Lowest to $0.7011
ECAD model for M104A1
Monolithic Power Systems Inc.
Need more? Email Us
ECAD model for M2301ENE-LF
M/A-Com Technology Solutions
Need more? Email Us
ECAD model for M27218-52
STMicroelectronics
NMOS 32K 4K x 8 UV EPROM
Need more? Email Us
ECAD model for M2732A-3F1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention