EN
  • EN
  • DE

BUL138FP

Part No BUL138FP
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 5A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) @ Ib, Ic 700mV @ 1A, 5A
Current - Collector Cutoff (Maximum) 250μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 8 @ 2A, 5V
Power - Max 33W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220FP
Win Source Part Number 1156288-BUL138FP
Manufacturer Homepage www.st.com
Family Name BUL138FP
Introduction Date September 26, 2003
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUL138FP CAD Model

Description

STMicroelectronics BUL138FP High Voltage Fast-Switching NPN Power Transistor

The BUL138FP from STMicroelectronics is a robust and high-performance NPN power transistor designed for a wide range of applications requiring high voltage capability and fast switching speeds. This versatile component is ideal for use in electronic ballasts, switch-mode power supplies, motor control circuits, and various other power conversion and management applications.

Key Features

  • High Voltage Capability: The BUL138FP is engineered to handle high voltage operations, with a collector-emitter voltage (VCEO) of up to 400V, making it suitable for circuits that operate at higher voltages.
  • Fast Switching Speed: With a fast switching response, this transistor is capable of operating at high frequencies, which is essential for efficient power conversion and reducing switching losses.
  • High Current Rating: The device can handle a continuous collector current (IC) up to 4A, allowing it to drive a significant amount of power for various applications.
  • Low Saturation Voltage: The BUL138FP has a low collector-emitter saturation voltage (VCE(sat)), which contributes to its efficiency by minimizing power dissipation during operation.

Package and Mounting

The BUL138FP comes in a fully isolated TO-220FP plastic package, which not only ensures ease of mounting on a printed circuit board (PCB) but also offers excellent thermal performance and electrical isolation. This package is designed to facilitate effective heat dissipation, thereby supporting the reliability and longevity of the device.

Applications

Thanks to its high voltage and fast-switching capabilities, the BUL138FP is an excellent choice for the following applications:

  • Electronic Ballasts for Fluorescent Lighting
  • Switch-Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Inverter Circuits
  • Charging Systems

With its combination of high performance, reliability, and versatility, the BUL138FP from STMicroelectronics is a valuable component for designers and engineers looking to enhance the efficiency and robustness of their high-voltage power applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5082 $58.4430
280+ $0.4181 $117.0680
430+ $0.4043 $173.8490
590+ $0.3915 $230.9850
765+ $0.3788 $289.7820
1,025+ $0.3396 $348.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess