EN
  • EN
  • DE

BUH517D

Part No BUH517D
Manufacturer STMicroelectronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 6.35 mm
Length 44.45 mm
RoHS Non-Compliant
Weight 4.535924 g
Width 19.05 mm
Win Source Part Number 1050038-BUH517D
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUH517D CAD Model

Description

The BUH517D is a high voltage NPN power transistor designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This transistor is specifically engineered to address a wide range of applications requiring high voltage capability and fast switching performance.

Key Features

  • Voltage Ratings: The BUH517D is capable of withstanding voltages up to 700V, making it suitable for circuits operating at high voltages.
  • Current Handling: It can handle continuous collector currents up to 8A, with peak currents significantly higher, thus offering robustness for high-power applications.
  • Speed: The device features fast switching times, which is crucial for efficiency and reliability in power applications.
  • Saturation Voltage: The low collector-emitter saturation voltage ensures high efficiency and minimizes power losses during operation.
  • Package: Housed in a SOT-93 package, the BUH517D is designed for optimal heat dissipation, which is vital for maintaining performance and longevity in power electronics.

Applications

The BUH517D transistor is ideal for a variety of applications, including:

  • Switching regulators
  • Motor control circuits
  • High-frequency inverters
  • Power supplies
  • Lighting systems
  • Electronic ballasts for fluorescent lighting

Quality and Reliability

STMicroelectronics ensures that the BUH517D meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control processes, which guarantees performance even under extreme conditions. Engineers and designers can rely on the BUH517D for their high-voltage power applications with confidence in its durability and consistent operation.

Environmental Compliance

Committed to environmental sustainability, STMicroelectronics ensures that the BUH517D complies with international environmental regulations. This includes adherence to RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0624 $58.1856
46+ $2.5128 $115.5888
72+ $2.4343 $175.2696
99+ $2.3557 $233.2143
127+ $2.2772 $289.2044
170+ $2.0416 $347.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess