The BUF420 from STMicroelectronics is a high-voltage, fast-switching NPN power transistor that is designed for use in high-performance power amplification and switching applications. This transistor is part of STMicroelectronics' innovative semiconductor solutions, known for their reliability and efficiency. The BUF420 is particularly well-suited for applications requiring high breakdown voltage and rapid switching times, such as switch-mode power supplies, lighting circuits, and high-frequency inverters.
Key Features
- High Voltage Capability: The BUF420 can handle high voltage operations, making it suitable for circuits that require a significant voltage headroom.
- Fast Switching Speed: Engineered for rapid transitions, this transistor switches quickly, which is essential for high-frequency applications and reducing switching losses.
- High Current Rating: With the ability to manage considerable current, the BUF420 is ideal for power-intensive applications.
- Low Saturation Voltage: This feature helps to minimize on-state power dissipation and improve overall efficiency.
Applications
The versatility of the BUF420 allows it to be used in a wide range of applications. These include, but are not limited to:
- Switch-mode power supplies (SMPS)
- High-frequency inverters
- Lighting circuits
- Power amplifiers
- Electronic ballasts
- Motor control systems
Technical Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (VCEO) |
450 V |
| Collector Current (IC) |
20 A |
| Power Dissipation (PD) |
190 W |
| Switching Speed |
Fast |
In conclusion, the BUF420 transistor is a robust component that delivers high performance in demanding environments. Its high voltage rating, speed, and current handling capabilities make it a go-to choice for designers and engineers looking to build efficient and reliable power systems.