The D90N02L is a high-performance N-Channel MOSFET from the renowned semiconductor manufacturer STMicroelectronics. Designed to cater to a broad range of applications, this MOSFET offers a perfect balance between efficient power handling and thermal management.
Key Features
- Low On-Resistance: The D90N02L boasts an extremely low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
- High Current Capability: With its ability to handle high currents, this MOSFET is an ideal choice for power-intensive applications, ensuring reliability and performance under demanding conditions.
- Advanced Technology: Manufactured using STMicroelectronics' cutting-edge technology, the D90N02L offers superior switching performance, which is crucial for power conversion and management tasks.
- Thermal Performance: The device is designed with an optimal thermal footprint, enabling it to maintain stable operation even at elevated temperatures, thus ensuring longevity and consistent performance.
Applications
The versatile nature of the D90N02L makes it suitable for a wide array of applications, including:
- Power Supply Units (PSUs)
- DC-DC Converters
- Motor Drives
- Automotive Applications
- Switching Regulators
- Power Management Solutions
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
25V |
| Continuous Drain Current (ID) |
90A |
| Power Dissipation (PD) |
100W |
| Operating Temperature Range |
-55°C to 175°C |
With its robust design and high endurance, the D90N02L from STMicroelectronics is a reliable choice for designers and engineers looking to incorporate a powerful N-Channel MOSFET into their electronic designs.