Overview of BTB26-600BW Triac from STMicroelectronics
The BTB26-600BW is a high-performance triac manufactured by STMicroelectronics, designed for AC power control applications. This triac allows for the control of large power flows with minimal gate current, making it an ideal solution for a wide range of applications such as motor control, lighting control, and temperature regulation systems.
Key Features
- High Blocking Voltage: The BTB26-600BW has a maximum repetitive peak off-state voltage (VDRM/VRRM) of 600V, enabling it to handle high power applications efficiently.
- Current Handling: This device can conduct up to 25A of on-state RMS current (IT(RMS)), which is suitable for controlling a variety of electrical loads.
- High Surge Current: It features a non-repetitive surge peak on-state current (ITSM) of 250A, allowing for the absorption of high transient currents.
- Gate Trigger Current: The triac has a specified gate trigger current (IGT) that ensures reliable triggering under various conditions.
- Insulated Tab: Equipped with an insulated full-pack tab rated at 2500V (RMS), the BTB26-600BW provides excellent electrical isolation between the tab and external heatsink.
Applications
The BTB26-600BW is versatile in its application, making it suitable for:
- AC motor speed control
- Domestic lighting dimmers
- Electric heating systems
- Industrial process control units
- Power tools
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the BTB26-600BW is no exception. It is built to meet high standards of performance and reliability, ensuring long-term stability and efficiency in various applications. Whether for industrial or domestic use, the BTB26-600BW provides a reliable solution for AC power control.