EN
  • EN
  • DE

BTA12-800BW

Part No BTA12-800BW
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description 12A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155220-BTA12-800BW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA12-800BW CAD Model

Description

The BTA12-800BW is a high-performance triac manufactured by STMicroelectronics, a leader in semiconductor solutions. This powerful electronic component is designed to control AC power in a variety of applications, offering a robust solution for designers looking for efficient and reliable control of electrical currents.

Key Features

  • Current Rating: The BTA12-800BW is capable of handling currents up to 12A, making it suitable for moderate to high-power applications.
  • Repetitive Peak Off-State Voltage: With an 800V rating, this triac can be used in circuits with high peak voltages, providing ample margin for surge protection and reliability.
  • Gate Trigger Voltage: The device features a sensitive gate that requires a low trigger current, ensuring easy interfacing with microcontrollers and other logic-level devices.
  • Snubberless Technology: STMicroelectronics' innovative snubberless design allows for reduced electromagnetic interference (EMI) and improved noise immunity, making the BTA12-800BW a great choice for noise-sensitive applications.
  • High Commutation Capability: This triac is capable of withstanding high commutation performances, which is critical for applications that involve frequent switching.

Applications

The BTA12-800BW is versatile and can be used in a wide range of applications, including:

  • Lighting control systems
  • Motor control circuits
  • Heating and temperature control modules
  • AC power switching
  • Domestic and industrial automation

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BTA12-800BW is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of daily use in industrial and domestic environments. With its robust design and advanced features, the BTA12-800BW is an excellent choice for professionals seeking a reliable triac for their AC power control needs.

You May Also Be Interested in

COSMO
REED RELAY
Lowest to $1.9713
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Harris Corporation
Operational Amplifiers
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3162 $50.5920
390+ $0.2595 $101.2050
600+ $0.2514 $150.8400
825+ $0.2433 $200.7225
1,065+ $0.2351 $250.3815
1,425+ $0.2108 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess