The BTA10-800BRG is a high-performance triac manufactured by STMicroelectronics, designed for AC power control applications. This triac allows for controlled power delivery to electrical loads, making it an essential component for systems requiring efficient power regulation. The BTA10-800BRG is widely used in a variety of applications, including motor control, lighting dimmers, and heating regulation.
Key Features
- Current Rating: The BTA10-800BRG has a maximum current rating of 10A, making it suitable for handling moderate power loads.
- Repetitive Peak Off-State Voltage: With an 800V repetitive peak off-state voltage (VDRM), it can be used in applications with high voltage requirements.
- Gate Trigger Voltage: A low gate trigger voltage (VGT) ensures that the triac can be easily controlled with a small input signal.
- Insulated Tab: The device comes with an insulated tab-rated at 2500V RMS, providing excellent electrical isolation between the tab and the external heatsink.
- Package: Housed in a TO-220AB non-insulated package, the BTA10-800BRG is compact and easy to integrate into various circuit designs.
Applications
The versatility of the BTA10-800BRG allows it to be used in a wide range of applications. Some common uses include:
- Home appliances such as electric stoves, ovens, and thermostats.
- Lighting systems, including dimmers and switches for both residential and commercial settings.
- Industrial motor control for conveyors, pumps, and fans.
- AC power tools requiring variable speed and power control.
Additional Information
STMicroelectronics provides extensive technical support and documentation for the BTA10-800BRG, ensuring that engineers can effectively implement the component in their designs. Data sheets, application notes, and reference designs are available to facilitate the integration process and optimize performance.