Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155207-BTA10-600CW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA10-600CW CAD Model

Description

STMicroelectronics BTA10-600CW Triac

The BTA10-600CW is a high-performance triac from STMicroelectronics, designed to manage AC loads in a variety of applications. This triac is capable of controlling current flow in both directions, making it an essential component for AC switching and phase control operations. With its robust design, the BTA10-600CW is suitable for use in motor control circuits, lighting systems, and heating applications.

Key Features

  • Voltage Capability: The BTA10-600CW is rated for a maximum repetitive peak off-state voltage (V<sub>DRM) of 600V, providing a wide operating range for high-voltage applications.
  • Current Rating: This triac can handle a maximum RMS on-state current (I<sub>T(RMS)) of 10A, ensuring reliable performance for most medium-power AC loads.
  • High Surge Current: With a non-repetitive surge peak on-state current (I<sub>TSM) of 95A, it can withstand high peak currents, making it ideal for applications with inrush currents.
  • Gate Trigger Current: A low gate trigger current (I<sub>GT) of 50mA makes it easier to drive the triac with a wide range of control circuits.
  • Insulated Package: The BTA10-600CW comes in an insulated tab TO-220AB package, ensuring electrical isolation between the mounting surface and the active part of the component.

Applications

The versatility of the BTA10-600CW allows it to be used in a broad array of applications, including:

  • AC motor speed control
  • Domestic lighting dimmers
  • Electric heaters and ovens
  • Industrial process control
  • Solid-state relays

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the BTA10-600CW is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding conditions. Whether you're designing a new system or upgrading an existing one, the BTA10-600CW offers the efficiency and durability needed for your AC power control needs.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 30A TO22 / TRIAC Alternistor - Snubberless 600 V 30 A Through Hole TO-220AB
Need more? Email Us
ECAD model for Q6030LH3TP
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
ECAD model for SKKT 42/12E
Littelfuse Inc.
TRIAC SENS GATE 600V 4A TO251
Need more? Email Us
ECAD model for Q6004V3
Littelfuse Inc.
TRIAC 400V 10A TO220
Lowest to $5.2552
ECAD model for Q4010L5
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Need more? Email Us
ECAD model for SKKT 57/12 E
Littelfuse Inc.
TRIAC ALTERNISTOR 1KV 25A TO220
Lowest to $1.2237
ECAD model for QK025L6
STMicroelectronics
Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.8025
ECAD model for T810T-6I
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $2.1021
ECAD model for Q8008L5TP
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.6221
ECAD model for Q6016RH6

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention