Products specifications Report Issue?

Category SwitchesDIP Switches
Manufacturer TE Connectivity ALCOSWITCH Switches
Series ADP
Packaging Tube
Part Status Obsolete
Circuit SPST
Number of Positions 8
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Piano
Actuator Level Raised
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.303" (7.70mm)
Mounting Type Surface Mount, Right Angle
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable Yes
Operating Temperature -30°C ~ 85°C
Body Material Polyphenylene Sulfide (PPS)
Length 0.878" (22.30mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Base Product Number ADP08
Ultra Librarian 3D Model Ultra Librarian ADP08S CAD Model

You May Also Be Interested in

C&K Components
Tactile Switches 6 mm Tact Switches
Lowest to $0.2413
ECAD model for PTS645SK50SMTR92LFS
ALPS Electric
Detector Switches 0.1 Amp at 30 Volts 0.3 N
Lowest to $0.5138
ECAD model for SPVE110200
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V
Lowest to $21.3818
ECAD model for 11SM3
Wurth Electronics Inc
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $5.8519
ECAD model for 416131160801
Wurth Electronics Inc
SWITCH ROTARY DIP HEX 0.15A 24V
Need more? Email Us
ECAD model for 428521320816
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.1703
ECAD model for B3FS-1000
Wurth Electronics Inc
SW ROTARY DIP OCTAL 0.15A 24V
Lowest to $4.5065
ECAD model for 428527320908
TE Connectivity
SWITCH SLIDE SPDT 300MA 125V
Need more? Email Us
ECAD model for 1825255-1
Apem Inc.
DIP Switches / SIP Switches DIP SWITCH ND STANDARD
Lowest to $0.4728
ECAD model for NDS-06V

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0546 $58.0374
45+ $2.5063 $112.7835
70+ $2.4279 $169.9530
96+ $2.3496 $225.5616
124+ $2.2714 $281.6536
165+ $2.0364 $336.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention