EN
  • EN
  • DE

BTA06-700B

Part No BTA06-700B
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description STANDARD TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155177-BTA06-700B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA06-700B CAD Model

Description

The BTA06-700B is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads with a current capability of up to 6A. This robust semiconductor device is a member of STMicroelectronics' snubberless™ high-temperature series, making it exceptionally suitable for operations in environments with elevated temperatures.

Key Features

  • Current Rating: The BTA06-700B has a maximum RMS on-state current (IT(RMS)) of 6A, making it capable of handling moderate power applications efficiently.
  • Repetitive Peak Off-state Voltage (VDRM): With a maximum repetitive peak off-state voltage of 700V, this triac is suitable for use in circuits with high voltage requirements, providing ample margin for spikes and surges.
  • Snubberless Technology: The BTA06-700B benefits from STMicroelectronics' snubberless technology, which allows for a higher commutation capability without the need for additional snubber circuitry.
  • High-Temperature Operation: It is characterized by its high junction temperature capability (Tj), which ensures reliability and stability even at elevated temperatures.
  • Gate Trigger Current: A low gate trigger current (IGT) makes the BTA06-700B easy to drive and interface with other control circuitry.
  • Package: It comes in a standard TO-220AB package, which is widely used and easy to mount on various types of heat sinks for improved thermal management.

Applications

The BTA06-700B is versatile and can be used in a wide range of applications. It is particularly suited for controlling AC loads in domestic appliances, motor control circuits, and lighting systems. Due to its high commutation performance, it is also an excellent choice for inductive loads where switching noise could be a concern.

Quality and Reliability

STMicroelectronics ensures that the BTA06-700B meets stringent quality and reliability standards. The device is compliant with international certifications and undergoes rigorous testing to guarantee performance in various conditions.

Conclusion

In conclusion, the BTA06-700B from STMicroelectronics is a reliable and efficient solution for controlling AC power. Its high temperature and commutation capabilities, combined with the snubberless design, make it an excellent choice for a multitude of applications requiring robust triac functionality.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess