EN
  • EN
  • DE

BTA06-600SWRG

Part No BTA06-600SWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V 6A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 6A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A, 63A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 15mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038064-BTA06-600SWRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA06-600SWRG CAD Model

Description

STMicroelectronics BTA06-600SWRG

The BTA06-600SWRG is a high-performance Triac manufactured by STMicroelectronics, designed for use in AC load switching applications. This robust semiconductor device is part of STMicroelectronics' Snubberless™ series, which is renowned for its superior performance in handling inductive loads without the need for additional snubber circuitry.

Key Features

  • Current Rating: The BTA06-600SWRG is capable of controlling current loads up to 6A, making it suitable for a wide range of moderate power applications.
  • Voltage Rating: With a maximum off-state voltage of 600V, it can handle high voltage applications, providing versatility in its use across different electrical specifications.
  • Snubberless Technology: The Triac utilizes STMicroelectronics' innovative Snubberless technology, which allows it to switch inductive loads efficiently without additional external components, simplifying design and reducing costs.
  • High Surge Capability: Its high surge current capability ensures reliability and robustness, enabling the Triac to handle brief over-voltage conditions without damage.
  • Gate Trigger Current: A low gate trigger current makes the device easy to drive with a wide range of gate drive circuits, enhancing compatibility with other control components.
  • Thermal Resistance: It features a low thermal resistance, which facilitates efficient heat dissipation and contributes to a longer operational lifespan.
  • Package: The BTA06-600SWRG is available in a TO-220AB insulated package, providing good thermal performance and compatibility with standard mounting processes.

Applications

The BTA06-600SWRG is ideal for applications that require controlled AC power delivery. Common applications include:

  • Motor control circuits
  • Lighting dimmer switches
  • Home appliances
  • AC solid-state relays
  • Heating regulation systems

Overall, the BTA06-600SWRG by STMicroelectronics offers an exceptional balance of performance, reliability, and ease of integration, making it a preferred choice for designers and engineers in the field of power control and management.

You May Also Be Interested in

Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7890 $51.2850
155+ $0.6474 $100.3470
240+ $0.6272 $150.5280
330+ $0.6069 $200.2770
430+ $0.5867 $252.2810
575+ $0.5260 $302.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess