Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr STMicroelectronics
Package Bulk
Triac Type Logic - Sensitive Gate
Voltage - Off State 700 V
Current - On State (It (RMS)) (Max) 4 A
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 40A, 42A
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 25 mA
Configuration Single
Temperature Range - Operating -40°C ~ 110°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number BTA04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names 497-4152-5-ND,-497-4152-5,497-4152-5,BTA04700SRG,-497-4152,497-4152,-497-4152-5-ND,1805-BTA04-700SRG
Standard Package 50
Win Source Part Number 1032125-BTA04-700SRG
Ultra Librarian 3D Model Ultra Librarian BTA04-700SRG CAD Model

Description

STMicroelectronics BTA04-700SRG - Triac Semiconductor Device

The BTA04-700SRG is a high-performance triac from STMicroelectronics, designed to manage AC loads with precision. This semiconductor device is a pivotal component in the control of current in a wide range of applications, from simple lighting circuits to more complex motor controls. The BTA04-700SRG is particularly well-suited for use in home appliances, office equipment, and industrial automation systems where efficient and reliable AC power control is required.

Key Features

  • Current Rating: The triac has a maximum RMS on-state current (I<sub>T(RMS)) of 4A, making it suitable for handling moderate power applications.
  • Repetitive Peak Off-State Voltage: With a V<sub>DRM/V<sub>RRM of 700V, the device is capable of withstanding high peak voltages, ensuring stability and reliability in the circuit.
  • Gate Trigger Voltage: The BTA04-700SRG has a specified gate trigger voltage (V<sub>GT) that ensures low voltage operation, enabling compatibility with a broad range of control devices and circuits.
  • Sensitivity: The triac offers standard and sensitive gate versions, providing flexibility in triggering and allowing for direct interfacing with microcontrollers.
  • Package: It comes in a robust and compact insulated TO-220AB package, ensuring easy mounting and thermal efficiency.

Applications

The BTA04-700SRG is versatile and can be used in numerous applications, including:

  • AC motor control for speed and phase control
  • Domestic lighting dimmers
  • Electric heating regulation
  • Small home appliances
  • Inductive load control

Advantages

The BTA04-700SRG from STMicroelectronics stands out for its exceptional performance and reliability. Its high blocking voltage capability makes it ideal for applications subject to high voltage transients. Additionally, the sensitivity options for the gate trigger allow for seamless integration with logic-level devices, making it a user-friendly choice for designers. The TO-220AB insulated package not only facilitates easy installation but also provides excellent thermal properties, ensuring the device operates within safe temperature ranges under various load conditions.

For engineers and designers looking for a dependable and versatile triac, the BTA04-700SRG offers the perfect blend of performance, durability, and ease of use, making it an excellent choice for a multitude of AC power control applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 800V 10A TO220 / TRIAC Standard 800 V 10 A Through Hole TO-220 Isolated Tab
Lowest to $7.0074
ECAD model for Q8010L4
WeEn Semiconductors
TRIAC SENS GATE 800V 6A TO220AB
Need more? Email Us
ECAD model for BTA206-800ET,127
Renesas Electronics America
SCR 600V 630MA TO92 / SCR 600 V 630 mA Standard Recovery Through Hole TO-92
Lowest to $1.0969
ECAD model for CR04AM-12A#B00
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO220
Need more? Email Us
ECAD model for Q6008LH1LEDTP
STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT / Standard 1A Triacs
Need more? Email Us
ECAD model for Z0109MUF
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
ECAD model for LX807DE
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600/DG,127
WeEn Semiconductors
NOW WEEN - BTA312X-600B - 3 QUAD
Need more? Email Us
ECAD model for BTA312X-600B,127
WeEn Semiconductors
NOW WEEN - BTA202X-600D - 3 QUAD
Need more? Email Us
ECAD model for BTA202X-600D,127

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention