EN
  • EN
  • DE

MCP14628T-E/MF

Part No MCP14628T-E/MF
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8DFN  /  Half-Bridge Gate Driver IC Non-Inverting 8-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 5.5V
Logic Voltage - VIL, VIH 0.5V, 2V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 36 V
Rise / Fall Time (Typ) 10ns, 10ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number MCP14628
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,300
Win Source Part Number 992687-MCP14628T-E/MF
Ultra Librarian 3D Model Ultra Librarian MCP14628T-E/MF CAD Model

Description

The MCP14628T-E/MF from Microchip Technology is a cutting-edge motor driver specifically designed to deliver exceptional performance and reliability for a wide variety of applications. This compact and efficient device is an ideal choice for engineers and designers looking to drive brushless DC (BLDC) motors with precision and ease.

Key Features

  • Integrated Functions: The MCP14628T-E/MF comes with integrated functions such as overcurrent protection, undervoltage lockout, thermal shutdown, and cross-conduction protection, ensuring safe and reliable operation under various conditions.
  • High Voltage Operation: This motor driver is capable of operating at high voltages, making it suitable for a range of industrial and consumer applications that require robust performance.
  • Flexible Control: It offers flexibility in control methods, supporting various PWM techniques for versatile motor speed regulation.
  • Compact Design: The device is housed in a compact 8-pin DFN package, allowing for space-saving PCB designs and integration into systems where space is at a premium.

Applications

The MCP14628T-E/MF motor driver is highly versatile and can be used in numerous applications, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Computer peripherals
  • Medical devices

Technical Specifications

Some of the key technical specifications of the MCP14628T-E/MF include:

  • Supply Voltage Range: 6V to 28V
  • Output Current Capacity: Up to 1.5A
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: 8-pin DFN

Overall, the MCP14628T-E/MF motor driver from Microchip Technology is a robust and reliable solution for controlling BLDC motors. Its blend of performance, integrated protection features, and compact footprint make it an excellent choice for a multitude of motor control applications.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess