EN
  • EN
  • DE

BLUENRG-232

Part No BLUENRG-232
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 32VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series BlueNRG
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 8dBm
Sensitivity -88dBm
Memory Size 256kB Flash, 24kB RAM
Serial Interfaces I2C, SPI, UART
GPIO 15
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 14.5mA
Current - Transmitting 14mA ~ 28mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number BLUENRG
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 845545-BLUENRG-232
Ultra Librarian 3D Model Ultra Librarian BLUENRG-232 CAD Model

Description

The BLUENRG-232 is a highly integrated Bluetooth Low Energy (BLE) wireless module from the renowned semiconductor manufacturer STMicroelectronics. This module is designed to provide a seamless and efficient solution for a wide range of applications that require low power wireless connectivity, such as wearable devices, smart home applications, industrial monitoring systems, and fitness trackers.

At the heart of the BLUENRG-232 lies a powerful and efficient radio with a programmable ARM Cortex-M0 core, enabling developers to implement complex network protocols and algorithms. The module supports the latest Bluetooth 5.0 standard, which includes features like long-range operation, high-speed data transfer, and improved channel reliability.

One of the standout features of the BLUENRG-232 is its ultra-low power consumption, which is crucial for battery-operated devices. It also offers a range of power-saving modes, allowing for extended battery life without compromising on performance. The module is equipped with a rich set of peripherals including SPI, UART, ADC, and programmable I/Os, providing flexibility and ease of integration into existing systems.

The BLUENRG-232 is not only powerful but also user-friendly. STMicroelectronics provides an extensive set of development tools and software libraries, including the BlueNRG Navigator and the STSW-BLUENRG1-DK, to streamline the development process. These tools help developers to quickly prototype and test their Bluetooth Low Energy applications, reducing time to market.

To ensure secure communication, the module supports state-of-the-art security features such as LE Secure Connections, hardware public key accelerator, encryption, and random number generation. These features make the BLUENRG-232 an ideal choice for applications where data security is paramount.

The compact form factor and high RF performance of the BLUENRG-232, combined with STMicroelectronics' commitment to quality and support, make it a top choice for designers looking to add Bluetooth Low Energy connectivity to their next-generation products.

You May Also Be Interested in

MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5817 $55.3595
80+ $1.2978 $103.8240
120+ $1.2572 $150.8640
165+ $1.2167 $200.7555
215+ $1.1761 $252.8615
285+ $1.0545 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151,550 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess