EN
  • EN
  • DE

AX8052F143-3-TX30

Part No AX8052F143-3-TX30
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr onsemi
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard General ISM < 1GHz
Protocol Sigfox, Wireless M-Bus, Z-Wave®
Modulation 4FSK, ASK, FSK, GFSK, GMSK, MSK
Frequency 27MHz ~ 1.05GHz
Data Rate (Max) 125kbps
Power - Output 16dBm
Sensitivity -137dBm
Memory Size 64kB Flash, 8.25kB SRAM
Serial Interfaces SPI, UART
GPIO 19
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 6.5mA ~ 11mA
Current - Transmitting 7.5mA ~ 48mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (7x5)
Base Product Number AX8052
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 2156-AX8052F143-3-TX30-OS,AX8052F143-3-TX30-ND,AX8052F143-3-TX30OSDKR,ONSONSAX8052F143-3-TX30,AX8052F143-3-TX30OSTR,AX8052F143-3-TX30OSCT
Standard Package 3,000
Win Source Part Number 1316293-AX8052F143-3-TX30
Ultra Librarian 3D Model Ultra Librarian AX8052F143-3-TX30 CAD Model

Description

The AX8052F143-3-TX30 from ON Semiconductor is a cutting-edge, low-power, high-performance RF microcontroller designed for a variety of wireless applications. This versatile device is an ideal solution for designers looking to integrate RF communication into their projects without compromising on power efficiency or performance.

Key Features:

  • RF Transceiver Integration: The AX8052F143-3-TX30 features an integrated RF transceiver that operates in the sub-1 GHz ISM bands, making it suitable for a wide range of wireless applications, including industrial control, home automation, and remote sensing.
  • High Performance: With its powerful core and optimized architecture, this microcontroller delivers exceptional performance, ensuring reliable wireless communication even in challenging environments.
  • Low Power Consumption: Designed with energy efficiency in mind, the AX8052F143-3-TX30 is capable of operating in various power modes, allowing for extended battery life in portable and remote applications.
  • Easy to Program: The device is supported by ON Semiconductor's development tools and software, which simplifies the programming process and accelerates time-to-market for your products.
  • Versatile Connectivity: It offers a range of peripherals and interfaces, including SPI, UART, and GPIOs, providing flexibility in system design and the ability to interface with various sensors and actuators.

Applications:

The AX8052F143-3-TX30 is a versatile component that can be used in a multitude of applications where reliable wireless communication is paramount. It is particularly well-suited for:

  • Smart metering
  • Wireless sensor networks
  • Home and building automation
  • Industrial control systems
  • Remote monitoring and control

Conclusion:

ON Semiconductor's AX8052F143-3-TX30 is a sophisticated RF microcontroller that combines high performance, low power consumption, and ease of use. Its integrated RF transceiver and range of features make it an excellent choice for developers looking to create advanced wireless solutions. With its robust design and support for sub-1 GHz ISM bands, this microcontroller is ready to tackle the demands of modern wireless applications.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess