Products specifications Report Issue?

Product Status Last Time Buy
Voltage - Off State 700 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 100 µA
Voltage - On State (Vtm) (Max) 1.4 V
Current - On State (It (AV)) (Max) 800 mA
Current - On State (It (RMS)) (Max) 1.25 A
Current - Hold (Ih) (Max) 2 mA
Current - Off State (Max) 1 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 25A, 27A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Case / Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1494317-TS110-7A1
Ultra Librarian 3D Model Ultra Librarian TS110-7A1 CAD Model

You May Also Be Interested in

WeEn Semiconductors
SCR 500V 12A TO220-3
Need more? Email Us
ECAD model for BT151X-500R,127
Vishay
SCR 1.2KV 79A TO247AD
Lowest to $6.4782
ECAD model for VS-50TPS12LHM3
Littelfuse Inc.
SCR 400V 8A TO251
Lowest to $1.4419
ECAD model for S4008VTP
Vishay
SCR 800V 25A TO220AB FP
Lowest to $1.8139
ECAD model for VS-25TTS08FP-M3
Vishay
SCR 1.2KV 55A TO247AD
Need more? Email Us
ECAD model for VS-40TPS12AL-M3
Littelfuse Inc.
SCR 400V 4A TO252
Lowest to $1.4022
ECAD model for S4004DS2RP
Vishay
SCR 1.2KV 80A TO208AC
Need more? Email Us
ECAD model for VS-50RIA120S90
WeEn Semiconductors
SCR 1.6KV 79A TO247-3
Lowest to $4.5979
ECAD model for TYN50W-1600TQ
Vishay
SCR 800V 55A TO247AC
Lowest to $36.0360
ECAD model for VS-40TPS08A-M3

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention