EN
  • EN
  • DE

88W8964-B0-BTWC/AK

Part No 88W8964-B0-BTWC/AK
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description 4X4 802.11AC WAVE2 WIFI WITH BF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP
Series Marvell® Avastar 88W8964
Package Tray
Product Status Active
Type TxRx Only
RF Family/Standard WiFi
Protocol 802.11ac
Modulation 256-QAM
Frequency 20MHz ~ 160MHz
Data Rate (Max) 2.6Gbps
Standard Package 450 pcs
REACH Status REACH Unaffected
Win Source Part Number 973183-88W8964-B0-BTWC/AK
Ultra Librarian 3D Model Ultra Librarian 88W8964-B0-BTWC/AK CAD Model

Description

The NXP 88W8964-B0-BTWC/AK is a state-of-the-art wireless solution designed to meet the needs of complex and demanding connectivity applications. This product is a testament to NXP's commitment to providing advanced technology that enhances the performance and reliability of wireless communication systems.

Key Features

  • High-Performance Wi-Fi: Equipped with the latest 802.11ac wave-2 standards, the 88W8964-B0-BTWC/AK delivers high-speed Wi-Fi connectivity with improved data rates, efficiency, and throughput.
  • MIMO Technology: With Multiple-Input and Multiple-Output (MIMO) technology, this product supports enhanced data transmission rates and better signal quality, resulting in a more reliable wireless connection.
  • Beamforming: Advanced beamforming capabilities enable the device to focus Wi-Fi signals directly to connected devices, improving signal strength and extending the range of wireless coverage.
  • Integrated Bluetooth: The inclusion of Bluetooth connectivity allows for the seamless pairing of devices, supporting a wide range of applications from consumer electronics to industrial automation.

Applications

The NXP 88W8964-B0-BTWC/AK is ideal for a variety of applications, including:

  • Home Networking Devices
  • Enterprise Solutions
  • Industrial Wireless Systems
  • Internet of Things (IoT) Devices

Technical Specifications

The technical specifications of the 88W8964-B0-BTWC/AK include:

  • Wi-Fi Standards: IEEE 802.11ac wave-2
  • Bluetooth Version: Integrated Bluetooth
  • Frequency Bands: Dual-band support for both 2.4GHz and 5GHz
  • Antenna Configuration: MIMO technology support

Quality and Reliability

NXP's 88W8964-B0-BTWC/AK is built with the highest quality standards, ensuring that it performs consistently and reliably in various environments and applications. The product undergoes rigorous testing and validation to meet strict industry certifications and standards.

With its robust feature set and versatile applications, the NXP 88W8964-B0-BTWC/AK is the perfect choice for developers and manufacturers looking to integrate high-performance wireless capabilities into their products.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess