EN
  • EN
  • DE

BLUENRG-134

Part No BLUENRG-134
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 34XFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series BlueNRG
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 8dBm
Sensitivity -88dBm
Memory Size 160kB Flash, 24kB RAM
Serial Interfaces I2C, SPI, UART
GPIO 14
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 7.7mA
Current - Transmitting 15.1mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 34-XFBGA, WLCSP
Supplier Device Package 34-WLCSP (2.66x2.56)
Base Product Number BLUENRG
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 848728-BLUENRG-134
Ultra Librarian 3D Model Ultra Librarian BLUENRG-134 CAD Model

Description

Introducing the BLUENRG-134 from STMicroelectronics

The BLUENRG-134 is a cutting-edge Bluetooth Low Energy wireless system-on-chip from the renowned semiconductor manufacturer, STMicroelectronics. This powerful SoC is designed to deliver exceptional performance for a wide range of applications, particularly those that demand ultra-low power consumption and robust connectivity.

At the heart of the BLUENRG-134 lies a 32-bit ARM Cortex-M0 core, which ensures efficient processing capabilities while maintaining a minimal energy footprint. This makes the BLUENRG-134 an excellent choice for battery-operated devices such as smart wearables, fitness trackers, and IoT sensors, where power efficiency is paramount.

The BLUENRG-134 boasts a comprehensive set of features that make it a versatile solution for developers. It supports the latest Bluetooth 5.0 standard, which includes enhancements such as increased range, higher data rates, and improved privacy and security measures. The SoC also offers a generous 256 KB of embedded flash memory and 24 KB of RAM, providing ample space for application code and data storage.

Developers will appreciate the flexibility of the BLUENRG-134, thanks to its rich set of peripherals and interfaces. These include SPI, UART, I2C, and a variety of GPIOs, allowing for easy integration with external components and sensors. The device also features an integrated balun, which simplifies RF circuit design and reduces the overall bill of materials.

The BLUENRG-134 is not only powerful but also user-friendly. STMicroelectronics provides a comprehensive development ecosystem, including the BlueNRG Navigator GUI, software development kits (SDKs), and a wealth of documentation and application notes. This ensures that engineers can rapidly prototype and develop their applications, reducing time to market.

With its combination of low power consumption, advanced Bluetooth capabilities, and extensive developer resources, the BLUENRG-134 is an ideal choice for anyone looking to create innovative and energy-efficient Bluetooth-enabled products.

For more information and technical specifications, visit the STMicroelectronics website or consult the BLUENRG-134 datasheet.

You May Also Be Interested in

Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7630 $61.7050
80+ $1.4467 $115.7360
125+ $1.4014 $175.1750
175+ $1.3562 $237.3350
225+ $1.3111 $294.9975
295+ $1.1753 $346.7135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess