EN
  • EN
  • DE

L9680TR

Part No L9680TR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 100TQFP / Automotive Interface 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Automotive
Interface SPI
Voltage - Supply 5.5V
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP (14x14)
Mounting Type Surface Mount
Base Product Number L9680
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 714787-L9680TR
Ultra Librarian 3D Model Ultra Librarian L9680TR CAD Model

Description

The L9680TR from STMicroelectronics is a highly robust and versatile automotive processor designed to meet the rigorous demands of modern vehicle electronic systems. This advanced microcontroller is a key component for automotive applications that require reliable operation in harsh environments, including engine control units, transmission control modules, and various other in-vehicle networks.

Key Features

  • High-Performance Computing: The L9680TR is equipped with a powerful processing core that enables it to handle complex computations required for advanced vehicle functionalities.
  • Enhanced Reliability: Designed with automotive-grade quality, this processor ensures consistent performance and longevity even under extreme temperatures and conditions typical in automotive settings.
  • Integrated Peripherals: It comes with a range of built-in peripherals that simplify system design and support various communication protocols, including CAN, LIN, and FlexRay, essential for vehicle networking.
  • Low Power Consumption: The L9680TR is optimized for energy efficiency, which is critical for reducing the overall power consumption of the vehicle's electronic systems.
  • Robust Security Features: Security is a top priority, and the L9680TR includes features to protect against unauthorized access and tampering, ensuring the safety and integrity of vehicle operations.

Applications

The STMicroelectronics L9680TR is suitable for a wide range of automotive applications, including:

  • Engine Management Systems
  • Transmission Control
  • Advanced Driver-Assistance Systems (ADAS)
  • Vehicle Network and Gateway Systems
  • Hybrid and Electric Vehicle Control Units

Technical Specifications

The L9680TR boasts an impressive set of technical specifications that make it a top choice for automotive developers:

  • Operating Temperature Range: -40°C to +150°C
  • Package Type: Tray
  • Robust ESD and EMC performance
  • Compliance with automotive industry standards

With its combination of high performance, reliability, and security, the L9680TR is a key enabler for the next generation of smart, connected vehicles. Its comprehensive feature set ensures that automotive manufacturers can deliver the safety, efficiency, and connectivity that modern drivers demand.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3016 $60.6032
5+ $24.8628 $124.3140
7+ $24.0859 $168.6013
9+ $23.3089 $209.7801
12+ $22.5320 $270.3840
15+ $20.2011 $303.0165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess