The BD707, crafted by the reputable STMicroelectronics, is a robust NPN power transistor designed for a multitude of applications requiring high current and voltage operation. This component is a part of the company's extensive portfolio of semiconductor devices that are known for their reliability and performance.
Key Features
- Voltage and Current Ratings: The BD707 is capable of handling collector-emitter voltages up to 60V with collector current up to 8A, making it suitable for high-power switching and amplification tasks.
- Power Dissipation: With a power dissipation of 36W, this transistor can manage significant energy without overheating, thanks to its efficient thermal characteristics.
- Complementary PNP Type: It has a complementary PNP type BD708, allowing designers to implement push-pull configurations in their circuits.
- TO-220 Package: Housed in a TO-220 package, the BD707 ensures a solid mechanical attachment and optimal heat dissipation, essential for maintaining stability and extending the life of the device.
Applications
The versatility of the BD707 transistor makes it ideal for a wide range of applications, including:
- Linear and switching industrial equipment
- Power regulators and converters
- Motor control circuits
- Audio power amplifiers
Quality and Support
STMicroelectronics ensures that all of its products, including the BD707, meet the highest quality standards. The device is supported by comprehensive technical documentation, including datasheets, application notes, and design guides, which are readily available on the manufacturer's website. Customers can also benefit from STMicroelectronics' technical support services to streamline the design process and reduce time to market.
Environmental Compliance
In line with global environmental standards, the BD707 is manufactured with eco-friendly materials and processes, compliant with RoHS directives, ensuring minimal environmental impact.