Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 234151-BD252-16
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD252-16 CAD Model

Description

The BD252-16 from STMicroelectronics is a robust bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This high-power transistor is part of the BD series, known for its reliability and performance in demanding conditions. The device is particularly suited for linear and switching applications, making it an excellent choice for power regulation tasks.

Key Features

  • Type: PNP
  • Collector-Emitter Voltage (VCEO): 45V
  • Collector Current (IC): 4A
  • Total Device Dissipation (Ptot): 36W
  • DC Current Gain (hFE): 40 to 160
  • Operating Junction Temperature Range: -65°C to 150°C
  • Package: TO-220

Applications

The BD252-16 is engineered to handle a variety of applications, including:

  • Power Supply Regulators
  • Audio Amplifiers
  • Motor Controllers
  • Switching Circuits

Product Description

The BD252-16 PNP transistor is a member of the BD series that is known for its high power and current handling capabilities. With a collector-emitter voltage of 45V and a collector current of up to 4A, this component is capable of managing significant power levels. The device's total power dissipation is rated at 36W, which allows it to operate efficiently in various circuit configurations without overheating.

The transistor has a DC current gain range from 40 to 160, which provides designers with flexibility in gain-bandwidth product considerations. Its robustness is further highlighted by its wide operating junction temperature range of -65°C to 150°C, ensuring stable performance across different environmental conditions.

Enclosed in a TO-220 package, the BD252-16 is designed for easy mounting on a heatsink, which is essential for thermal management in high-power applications. Whether it's being used in a DIY audio amplifier or as part of an industrial motor control system, the BD252-16 offers a reliable solution for driving loads and controlling power.

STMicroelectronics' commitment to quality ensures that the BD252-16 transistor meets the stringent requirements of electronic systems today, providing a dependable component for engineers and hobbyists alike.

You May Also Be Interested in

BRIGHT LED
Standard LED
Need more? Email Us
ECAD model for BL-HUB37A-TRB
BRIGHT LED
Need more? Email Us
ECAD model for BL-HUB34-AV-TRB
BRIGHT LED
Lowest to $0.9094
ECAD model for BL-HY035A-TR
TDK Corporation
Need more? Email Us
ECAD model for BLA3216A471SG
ST-Ericsson Inc
Need more? Email Us
ECAD model for BMR910212/63
Broadcom Limited
Need more? Email Us
ECAD model for BML7
BELLING
Lowest to $7.3050
ECAD model for BL8553-33PSM
BELLING
Need more? Email Us
ECAD model for BL9198-12BAPURN
BELLING
Lowest to $0.1051
ECAD model for BL8563-28PRA

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention