Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Accessories
Mfr HARTING
Series M12
Package Bag
Accessory Type Cap (Cover), Sealing
For Use With/Related Products M12 Connector
Shell Size - Insert M12
Material Polyamide (PA), Nylon
Features Dust Tight, Waterproof
Color Black
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.50.0000
Standard Package 10 pcs
Win Source Part Number 1380661-21010000003
Ultra Librarian 3D Model Ultra Librarian 21010000003 CAD Model

Description

The M12 connector accessories include a cap (cover) and sealing for M12 connectors. These accessories are designed to provide dust tight and waterproof protection.

  • Package Quantity: 10 pcs
  • Accessory Type: Cap (Cover), Sealing
  • For Use With/Related Products: M12 Connectors
  • Ingress Protection: Dust Tight, Waterproof
  • Material: Polyamide (PA), Nylon
  • Color: Black
  • Manufacturer: HARTING

You May Also Be Interested in

Souriau-Sunbank by Eaton
CONN CODING RING 10 YELLOW
Need more? Email Us
ECAD model for UTS710CCRY
Amphenol PCD
3/4 PERIMETER MOUNTING FLANGE AN
Need more? Email Us
ECAD model for M85049/95-18A
Phoenix Contact
CONN TERMINATOR M12 BLACK
Need more? Email Us
ECAD model for 1507816
LEMO
CONN CONICAL NUT SILVER
Need more? Email Us
ECAD model for GEC.0S.240.LC
LEMO
CONN STRAIN RELIEF BLACK
Need more? Email Us
ECAD model for GMA.3B.090.DN
Amphenol PCD
3/4 PERIMETER MOUNTING FLANGE AN
Need more? Email Us
ECAD model for M85049/95-16A
Amphenol Industrial Operations
10-40450-28
Need more? Email Us
ECAD model for 10-040450-028
SPI Connects
26482 Series Receptacle Cover Ch
Need more? Email Us
ECAD model for MS3181-20NA
Amphenol Aerospace Operations
CONN RCPT WIRE SPLICE RED
Need more? Email Us
ECAD model for 48-7191-1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention