Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Tube
Status Obsolete
Type Ambient
Wavelength 555nm
Proximity Detection No
Output Type Current
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package Radial - 3 Leads
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1176751-GA1A2S100LY
Manufacturer Homepage sharp-world.com/
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name GA1A2S100LY
Introduction Date May 08, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian GA1A2S100LY CAD Model

Description

The GA1A2S100LY is an ambient light sensor manufactured by Sharp Microelectronics. This sensor is designed to detect the intensity of ambient light and provide an analog output signal proportional to the measured light level. It is commonly used in various electronic devices to automatically adjust display brightness, control lighting systems, and optimize energy consumption.

Applications

  • Mobile phones and smartphones: Automatic display brightness adjustment to improve visibility and save battery life.
  • Laptop computers and tablets: Screen brightness control based on ambient lighting conditions.
  • LCD TVs and monitors: Dynamic backlight adjustment for optimal viewing experience.
  • Digital signage: Automatic brightness adjustment to maintain visibility in varying ambient light.
  • Lighting control systems: Dimming or switching lights based on ambient light levels for energy efficiency.

Features

  • High sensitivity: Detects even subtle changes in ambient light levels.
  • Analog output: Provides a continuous analog signal proportional to the light intensity.
  • Wide operating voltage range: Typically operates from 2.5V to 5.5V.
  • Small package size: Compact design allows for easy integration into various devices.
  • Excellent temperature stability: Maintains accurate readings over a wide temperature range.

Benefits

  • Improved user experience: Automatic brightness adjustment enhances visibility and reduces eye strain.
  • Energy savings: Dynamic backlight control reduces power consumption in display devices and lighting systems.
  • Prolonged battery life: Efficient power management in mobile devices extends battery life.
  • Increased device lifespan: Reduced backlight usage in displays can prolong the lifespan of the display panel.
  • Enhanced lighting control: Automated lighting systems can optimize energy usage and create comfortable environments.

Additional Details

The GA1A2S100LY ambient light sensor is a cost-effective and reliable solution for implementing automatic brightness control and other light-sensitive applications. Its analog output allows for simple interfacing with microcontrollers and other analog-to-digital converters. The sensor's spectral response is designed to closely match the human eye's sensitivity to visible light, ensuring accurate and natural brightness adjustments. The small package size and wide operating voltage range make it easy to integrate into a wide range of electronic devices. The sensor typically requires a pull-up resistor on its output pin to provide a voltage signal that varies with light intensity. The value of the pull-up resistor can be adjusted to optimize the sensor's sensitivity and output range for specific applications.

You May Also Be Interested in

Sharp Microelectronics
GA1A1S204WP OPIC Light Detector | SENSOR OPT 555NM AMBIENT SMD
Need more? Email Us
ECAD model for GA1A1S204WP
Intersil
IC SENSOR LIGHT-DGTL I2C 6-ODFN
Lowest to $5.3658
ECAD model for ISL29010IROZ-T7
Intersil
IC SENSOR LIGHT-DGTL I2C 8ODFN
Lowest to $0.9417
ECAD model for ISL29021IROZ-T7
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
ECAD model for LTR-556ALS-01
Intersil
IC PROXIMITY SENSOR AMB LT 8ODFN
Need more? Email Us
ECAD model for ISL29028IROZ-T7R5484
Intersil
Integrated Digital Ambient Light Sensor and Proximity Sensor
Lowest to $35.6581
ECAD model for ISL29015IROZ-T7
Sharp Microelectronics
SENSOR OPT / Optical Sensor
Need more? Email Us
ECAD model for LI315604
Intersil
IC AMBIENT SENSOR 8ODFN
Lowest to $24.2498
ECAD model for ISL29030IROZ-T7R5430
Inolux
SENSOR OPT 630NM AMBIENT
Need more? Email Us
ECAD model for IN-S32GTLS

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention