EN
  • EN
  • DE

BAT46AFILM

Part No BAT46AFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 150mA (DC)
Voltage - Forward (Vf) (Max) @ If 450mV @ 10mA
Current - Reverse Leakage @ Vr 5μA @ 75V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1022149-BAT46AFILM
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian BAT46AFILM CAD Model

Description

The BAT46AFILM is a highly efficient, surface-mount Schottky diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This diode is particularly suitable for applications requiring fast switching and low voltage drop due to its Schottky barrier technology.

Key Features

  • Low Forward Voltage Drop: This diode offers a very low forward voltage drop, which enhances power efficiency and reduces thermal stress on the component during operation.
  • Fast Switching Speed: The BAT46AFILM is capable of very fast switching, making it ideal for high-frequency applications or scenarios where quick response times are critical.
  • Surface-Mount Package: Its SOD-123 flat package is designed for easy integration into various electronic circuits, providing a compact solution for space-constrained applications.
  • High Reliability: The diode is characterized by its high reliability and long operational life, which is a hallmark of STMicroelectronics' products.
  • Low Leakage Current: It exhibits a low leakage current that ensures minimal power loss when the diode is in the reverse-biased state.

Applications

The BAT46AFILM Schottky diode is versatile and can be utilized in a wide range of applications, including:

  • Power supply management
  • DC-DC converters
  • Reverse polarity protection
  • Rectification tasks
  • Switching mode power supplies (SMPS)
  • Automotive applications
  • Portable devices and battery-powered circuits

Technical Specifications

Some of the key specifications of the BAT46AFILM include:

  • Repetitive Peak Reverse Voltage: 100V
  • Average Forward Current: 150mA
  • Non-Repetitive Peak Forward Surge Current: 600mA
  • Operating Junction Temperature Range: -40°C to +125°C
  • Storage Temperature Range: -65°C to +150°C

In summary, the BAT46AFILM Schottky diode from STMicroelectronics is a compact, efficient, and reliable component that provides an optimal solution for engineers looking to enhance the performance of their power management systems, converters, and other electronic applications.

You May Also Be Interested in

IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1160 $58.0000
1,215+ $0.0952 $115.6680
1,880+ $0.0923 $173.5240
2,590+ $0.0893 $231.2870
3,350+ $0.0863 $289.1050
4,480+ $0.0774 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess