Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 300mA (DC)
Voltage - Forward (Vf) (Max) @ If 530mV @ 300mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 30V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1022139-BAT30CFILM
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAT30CFILM CAD Model

Description

The BAT30CFILM is a highly efficient, small-footprint Schottky diode designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This diode is specifically crafted to meet the needs of modern compact electronics, offering a combination of low forward voltage drop and high switching speed, making it an ideal choice for high-frequency applications.

Key Features

  • Low Forward Voltage Drop: The BAT30CFILM boasts a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during conduction.
  • High Switching Speed: With its fast switching capabilities, this diode is suitable for high-frequency circuits, contributing to improved performance and reduced switching losses.
  • Low Leakage Current: Leakage current is minimal, ensuring that the diode maintains its efficiency even at high temperatures, making it reliable for a wide range of operating conditions.
  • Surface-Mount Package: The device comes in an SOD-123 flat package, which is designed for optimal space-saving on printed circuit boards (PCBs), making it a perfect choice for compact electronic designs.

Applications

The BAT30CFILM is versatile and can be used in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Reverse battery protection circuits
  • Adapters and battery chargers
  • Power management in portable and battery-powered devices

Product Specifications

Parameter Value Package SOD-123 Repetitive Peak Reverse Voltage (V<sub>RRM) 30 V Average Forward Current (I<sub>F(AV)) 200 mA Non-Repetitive Peak Forward Surge Current (I<sub>FSM) 600 mA Operating Junction Temperature Range (T<sub>j) -40°C to +125°C

STMicroelectronics' commitment to quality and performance is evident in the BAT30CFILM Schottky diode, making it a reliable component for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers F2N 1
Need more? Email Us
ECAD model for MF100A06F2N
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers F2 20
Need more? Email Us
ECAD model for MF200C06F2
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 40V VMD3
Lowest to $0.3260
ECAD model for RB715ZT2L
Infineon Technologies
DIODE 650V 30A RAPID2 TO247-3
Lowest to $1.1819
ECAD model for IDW30C65D2XKSA1
STMicroelectronics
DIODE ARRAY 45V 20A D2PAK
Need more? Email Us
ECAD model for FERD40U45CG-TR
Panjit
TO-220AB, SKY / Diode Array 1 Pair Common Cathode 40 V 10A Through Hole TO-220-3
Need more? Email Us
ECAD model for SB1040CT_T0_00001
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers FJ 2X
Lowest to $17.9733
ECAD model for MF200DU04FJ
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 45V TO252
Lowest to $2.9558
ECAD model for RB095BM-40TL
Vishay
DIODE ARRAY SCHOTTKY 100V TO220 / Diode Array 1 Pair Common Cathode 100 V 20A Through Hole TO-220-3
Lowest to $12.0120
ECAD model for VS-43CTQ100-M3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention