EN
  • EN
  • DE

STPSC20H12CWL

Part No STPSC20H12CWL
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Series ECOPACK®
Package Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) (per Diode) 25A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 10 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 60 µA @ 1200 V
Operating Temperature - Junction -40°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number STPSC20
Other Names 497-17246
Standard Package 600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282841-STPSC20H12CWL
Ultra Librarian 3D Model Ultra Librarian STPSC20H12CWL CAD Model

Description

STPSC20H12CWL - Silicon Carbide Power Schottky Diode

The STPSC20H12CWL from STMicroelectronics is a robust and efficient silicon carbide (SiC) power Schottky diode, designed to enhance the performance of power conversion systems and reduce energy losses in applications such as solar inverters, industrial motor drives, and electric vehicle charging stations. This diode is part of ST's SiC diode family that combines revolutionary material silicon carbide with their advanced manufacturing capabilities to provide cutting-edge electrical performance.

Key Features:

  • No Reverse Recovery: The STPSC20H12CWL features no reverse recovery charge, which significantly reduces switching losses and enhances system efficiency, especially in high-frequency operations.
  • High Surge Capability: With its high surge current capability, this diode ensures reliability and robustness in applications that are subject to high surge events.
  • High-Temperature Operation: Thanks to the wide bandgap material properties, the diode can operate at higher junction temperatures, which simplifies thermal management and can lead to a reduction in cooling system complexity and size.
  • Low Leakage Current: At high temperatures, the STPSC20H12CWL maintains a low leakage current, enhancing the reliability and longevity of the power system.

Applications:

The STPSC20H12CWL is suitable for a diverse range of applications where efficiency and reliability are of paramount importance. These include:

  • Solar inverters
  • Switched-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Electric vehicle (EV) charging stations
  • Uninterruptible power supplies (UPS)
  • Industrial motor drives

Technical Specifications:

  • Repetitive Peak Reverse Voltage (V<sub>RRM): 1200V
  • Average Forward Current (I<sub>F(AV)): 20A
  • Package: TO-247 Long Leads
  • Operating Junction Temperature (T<sub>j): -40°C to +175°C

The STPSC20H12CWL is a testament to STMicroelectronics' commitment to providing high-performance, energy-saving components for modern power electronics. By leveraging the advantages of silicon carbide, this diode ensures minimal power dissipation and maximized reliability, making it an excellent choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2230 $55.3380
12+ $8.6280 $103.5360
19+ $8.3305 $158.2795
26+ $7.7355 $201.1230
34+ $7.4380 $252.8920
43+ $7.1404 $307.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess