The BAR46TFILM from STMicroelectronics is a high-efficiency Schottky diode designed for a wide range of applications. This diode is known for its low forward voltage drop and fast switching capabilities, making it an ideal choice for high-frequency and energy-sensitive circuits.
Key Features
- Low Forward Voltage Drop: The BAR46TFILM boasts a very low forward voltage drop, which helps to minimize power loss and improve efficiency in power management circuits.
- Fast Switching Speed: With its Schottky barrier technology, this diode provides rapid switching, beneficial for high-frequency applications such as switch-mode power supplies and DC-DC converters.
- Surface-Mount Package: The device comes in a compact SOT-23 package, which is suitable for surface-mount technology (SMT) and helps to save space on printed circuit boards (PCBs).
- High Reliability: Manufactured by STMicroelectronics, a leader in semiconductor solutions, the BAR46TFILM is built for long-term reliability and stable performance.
- Low Leakage Current: It features a low reverse leakage current, which is crucial for maintaining efficiency and reducing standby power consumption in battery-powered devices.
Applications
The BAR46TFILM is versatile and can be used in various electronic applications, including:
- Power supply management
- DC-DC converters
- Reverse polarity protection
- Low-voltage rectification
- High-frequency inverters
- Free-wheeling diodes in power circuits
Specifications
Parameter
Value
Package
SOT-23
Repetitive Peak Reverse Voltage (V<sub>RRM)
30 V
Average Forward Current (I<sub>F(AV))
200 mA
Forward Voltage Drop (V<sub>F)
1.0 V @ 100 mA
Reverse Leakage Current (I<sub>R)
2 µA @ 25 V
Overall, the BAR46TFILM Schottky diode is a robust and efficient component that enhances the performance of electronic circuits. Its small footprint and high-speed switching make it an excellent choice for designers looking to optimize their power management strategies.