EN
  • EN
  • DE

BAR43CNFILM

Part No BAR43CNFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer STMicroelectronics
Win Source Part Number 231238-BAR43CNFILM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAR43CNFILM CAD Model

Description

STMicroelectronics BAR43CNFILM Schottky Diode

The BAR43CNFILM is a high-quality Schottky diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This diode is specifically engineered to offer low forward voltage drop and fast switching capabilities, making it an excellent choice for a wide range of applications, including power supply, DC-DC converters, and high-frequency circuits.

Key Features:

  • Low Forward Voltage Drop: The BAR43CNFILM boasts a low forward voltage drop, which enhances the overall efficiency of the applications it is used in by reducing the power loss during conduction.
  • Fast Switching Speed: With its fast switching action, this diode is suitable for high-frequency applications, ensuring minimal delay and high performance in circuits where speed is critical.
  • Low Leakage Current: The leakage current is minimal, which is crucial for maintaining the integrity of the signal and reducing power loss in high-precision and low-power designs.
  • Dual Diodes: This component contains two diodes in a series configuration, providing design flexibility and the ability to use in more complex circuit topologies.
  • Small Package: The BAR43CNFILM comes in a compact SOT-23 package, which is ideal for space-constrained applications while still providing excellent thermal and electrical performance.
  • High Reliability: As with all STMicroelectronics products, this Schottky diode is designed for high reliability, ensuring a long operational life and stable performance under various conditions.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Freewheeling diodes in motor control circuits
  • Charge and battery management systems
  • High-frequency inverters

The BAR43CNFILM Schottky diode is a testament to STMicroelectronics' commitment to providing high-performance components that meet the rigorous demands of modern electronic applications. With its superior efficiency, reliability, and space-saving design, this diode is an excellent choice for designers looking to optimize their power management and conversion systems.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess