The STMicroelectronics 95320W6 is a robust and versatile serial EEPROM (Electrically Erasable Programmable Read-Only Memory) chip, designed for applications that require data storage that can withstand frequent updates and long-term reliability. This EEPROM is a part of the M95320-W series, which is known for its high-speed data transfer and low power consumption.
Key Features
- Memory Size: The 95320W6 offers a 32-Kbit capacity, which is ideal for storing configuration parameters, setup data, or small application logs.
- Data Retention: Data is safeguarded with a long data retention period, typically over 40 years, ensuring the integrity of the stored information over an extended period.
- Write Cycles: It supports a high number of write cycles, with at least 1 million erase/write cycles per each memory cell, making it suitable for applications that require frequent data updates.
- Communication Protocol: The device communicates via the SPI (Serial Peripheral Interface) bus, enabling fast data transfer rates and simple integration into existing systems.
- Operating Voltage Range: The EEPROM operates over a wide voltage range from 2.5V to 5.5V, accommodating various power supply levels and ensuring compatibility with both 3V and 5V systems.
- Temperature Range: It functions across an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
- Package: The 95320W6 is available in a compact SO8N package, which is surface-mountable and saves valuable board space.
Applications
The STMicroelectronics 95320W6 EEPROM is widely used in a variety of applications, including:
- Automotive systems
- Industrial control systems
- Consumer electronics
- Telecommunication devices
- Medical equipment
Its reliability and durability make it an excellent choice for any application that requires non-volatile memory storage with the ability to endure frequent data changes and preserve data integrity over an extended period.