The AP238GH is a state-of-the-art power MOSFET from STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of applications. This advanced semiconductor device is a crucial component in modern electronics, offering superior performance in power management tasks.
Key Features:
- Low On-Resistance: The AP238GH features extremely low on-state resistance (RDS(on)), which minimizes power loss and improves overall efficiency when the MOSFET is conducting.
- High Current Capability: This MOSFET can handle high levels of current, making it suitable for demanding applications that require robust power handling capabilities.
- Fast Switching Speed: With its fast switching performance, the AP238GH is ideal for high-frequency power conversion systems, reducing switching losses and improving efficiency.
- Thermal Performance: Enhanced thermal characteristics allow for better heat dissipation, ensuring stable operation even under high temperature conditions.
- Robustness: The device is engineered to withstand harsh conditions, offering a high degree of ruggedness and reliability.
Applications:
The versatility of the AP238GH makes it suitable for a broad range of applications, including:
- Power supplies
- DC-DC converters
- Motor drives
- Automotive systems
- Renewable energy inverters
- Power management modules
Technical Specifications:
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
30V |
| Continuous Drain Current (ID) |
28A |
| Power Dissipation (PD) |
2.5W |
| Operating Temperature Range |
-55°C to +150°C |
With its impressive array of features, the AP238GH from STMicroelectronics is a top-choice power MOSFET for designers and engineers looking to enhance the performance and efficiency of their power management systems.