EN
  • EN
  • DE

ALTAIR04-900

Part No ALTAIR04-900
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH PWM 16SOIC / AC to DC Switching Converter Off-Line Switcher 166kHz Tube 16-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - AC DC Converters Offline Switchers
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 900V
Topology Flyback
Voltage - Start Up 13V
Operating Supply Voltage 11.5 V ~ 23 V
Frequency - Switching Up to 166kHz
Fault Protection Current Limiting Short Circuit
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 16-SO
Mounting Style SMD/SMT
Catalog AC DC Converters Offline Switchers
Related Products 732-4572 - COMMON MODE CHOKE WE-LF SV
Win Source Part Number 078022-ALTAIR04-900
Popularity Medium
Supply and Demand Status Balance
Family Name ALTAIR04-900
Introduction Date November 11, 2010
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ALTAIR04-900 CAD Model

Description

The ALTAIR04-900, a cutting-edge power switch from STMicroelectronics, is designed to deliver exceptional performance and reliability for a wide range of applications. This advanced component is part of STMicroelectronics' high-quality power management solutions that cater to the evolving needs of modern electronics.

Key Features

  • High Voltage Capability: The ALTAIR04-900 is capable of handling up to 900V, making it suitable for high-voltage applications and providing a wide margin for safety and reliability.
  • Integrated Power MOSFET: This device features an integrated Power MOSFET with a current rating that ensures efficient power conversion and control.
  • Quasi-Resonant Operation: It operates in a quasi-resonant mode, which minimizes electromagnetic interference (EMI) and improves efficiency, especially beneficial in applications where noise sensitivity is crucial.
  • Advanced Protection Features: The ALTAIR04-900 includes various protection features such as Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Thermal Shutdown (TSD), safeguarding the system against a wide range of potential issues.
  • Low Standby Power: Designed with energy efficiency in mind, this power switch maintains low standby power consumption, which is essential for meeting energy-saving regulations.

Applications

The versatility of the ALTAIR04-900 makes it an ideal choice for a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • Power Adapters
  • Chargers for Portable Devices
  • Industrial Power Systems

Quality and Reliability

STMicroelectronics is renowned for their commitment to quality, and the ALTAIR04-900 is no exception. Manufactured to the highest standards, this power switch ensures long-term reliability and performance, making it a trusted component in any power management system. With the ALTAIR04-900, designers and engineers can expect a product that not only meets but exceeds the demands of today's sophisticated electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9635 $57.8100
150+ $0.7906 $118.5900
230+ $0.7659 $176.1570
315+ $0.7412 $233.4780
405+ $0.7166 $290.2230
540+ $0.6424 $346.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess