EN
  • EN
  • DE

MPC8315VRADDA

Part No MPC8315VRADDA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 266MHZ 620BGA / MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 90nm 50MHz 620-Pin TEBGA II Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC83xx
Packaging Tray
Core Processor PowerPC e300c3
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (2)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 2.5V, 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 620-BBGA Exposed Pad
Manufacturer Package 620-PBGA (29x29)
Additional Interfaces DUART, I2C, PCI, SPI, TDM
Win Source Part Number 789262-MPC8315VRADDA
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8315
Introduction Date February 05, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPC8315VRADDA CAD Model

Description

NXP MPC8315VRADDA PowerQUICC II Pro Processor

The NXP MPC8315VRADDA is a high-performance, power-efficient processor designed for a wide range of applications in the networking, telecommunications, and industrial markets. Part of the PowerQUICC II Pro family, this processor is built on NXP's advanced Power Architecture technology, offering a balanced blend of processing power and integrated peripheral support.

At the heart of the MPC8315VRADDA lies an e300 core, which can run up to 400 MHz, providing robust computational capabilities for complex tasks. The processor also features an integrated DDR2 memory controller, which supports high-speed memory access and contributes to the overall system performance. Additionally, the device includes a 32-bit PCI interface, dual Gigabit Ethernet controllers, and a USB 2.0 controller with integrated PHY, making it a versatile solution for a variety of connectivity requirements.

Designed with versatility in mind, the MPC8315VRADDA comes with a Security Engine that provides hardware acceleration for cryptographic operations, enhancing security for network communications and data protection. Moreover, the processor supports a range of industrial protocols, making it suitable for applications such as factory automation and control systems.

With its low-power consumption and advanced power management features, the NXP MPC8315VRADDA is ideal for eco-friendly and energy-sensitive applications. Its compact design and extensive feature set also make it an excellent choice for embedded systems where space is at a premium, but performance cannot be compromised.

Whether you're developing a sophisticated network router, a secure gateway, or a robust industrial control system, the NXP MPC8315VRADDA provides a reliable and efficient foundation for your product. Its long-term availability and support from NXP ensure that your investment is protected and that you can count on consistent performance for the life of your application.

For detailed technical specifications, application support, and additional resources, please refer to the official NXP documentation and support materials for the MPC8315VRADDA processor.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6784 $95.3568
3+ $39.1210 $117.3630
5+ $37.8990 $189.4950
7+ $36.6759 $256.7313
9+ $35.4539 $319.0851
11+ $31.7856 $349.6416
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess