EN
  • EN
  • DE

STEVAL-MKI159V1

Part No STEVAL-MKI159V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series iNEMO
Package Box
Sensor Type Accelerometer, Gyroscope, Magnetometer, 3 Axis
Interface I2C, SPI
Voltage - Supply 1.9V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LSM9DS1
Base Product Number STEVAL
Other Names 497-15392
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8473.30.1180
Win Source Part Number 1283689-STEVAL-MKI159V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI159V1 CAD Model

Description

STEVAL-MKI159V1 - Adapter Board for MEMS Sensors

The STEVAL-MKI159V1, designed and manufactured by STMicroelectronics, is a professional adapter board created to facilitate the evaluation of MEMS devices in the standard DIL24 socket. This board is a part of the extensive portfolio of ST's evaluation tools that are meticulously designed to provide engineers with the most efficient pathways for assessing the performance and capabilities of their MEMS sensors.

This adapter board is specifically tailored for ST's MEMS adapters that support different sensor types, including accelerometers, gyroscopes, magnetometers, and environmental sensors. The STEVAL-MKI159V1 is an integral component for developers who require a quick and reliable method to plug the sensor into an existing system or a dedicated evaluation board such as ST’s STEVAL-MKI109V3.

Key Features:

  • Designed to host STMicroelectronics MEMS adapters that are compatible with the DIL24 socket
  • Easy-to-use plug-and-play system for ST MEMS sensor evaluation
  • Direct interface with STEVAL-MKI109V3 and other evaluation boards
  • Wide range of supported MEMS sensors for comprehensive testing

The STEVAL-MKI159V1 comes with a straightforward and flexible interface, which simplifies the process of sensor evaluation. It allows for the seamless integration of various MEMS sensors into a user's existing setup, ensuring a versatile and user-friendly experience. The adapter board is designed with the end-user in mind, providing a convenient bridge between the sensor and the final application or evaluation system.

By choosing the STEVAL-MKI159V1 adapter board, developers and engineers can significantly reduce development time and accelerate the prototyping phase of their projects. Its compatibility with a broad range of MEMS sensors makes it an invaluable tool for professionals working on motion sensing, environmental sensing, and other advanced applications that require high-precision sensor technology.

Overall, the STEVAL-MKI159V1 is a testament to STMicroelectronics' commitment to providing innovative, high-quality tools that support the development and deployment of advanced sensor technologies in a multitude of industry applications.

You May Also Be Interested in

M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess