Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intel
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.0ns
Voltage Supply - Internal 2.5V, 3.3V
Number of Logic Elements/Blocks 2210
Number of Macrocells 1700
The number of I/O 204
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 256-BGA
Supplier Device Package 256-FBGA (17x17)
Family Part Number EPM2210
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 710127-EPM2210F256C4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPM2210F256C4 CAD Model

Description

The Intel EPM2210F256C4 is an in-system programmable integrated circuit that is designed for use in electronic devices.

  • Maximum Delay Time: 7.0ns
  • Voltage Supply: 2.5V, 3.3V
  • Logic Elements/Blocks: 2210
  • Macrocells: 1700
  • Package / Case: 256-FBGA (17x17)
  • Supply and Demand Status: Limited
  • Manufacturer Package: 90
  • MSL Level: 3 (168 Hours)
  • I/Os: 204

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 512MC 6.5NS 388FBGA
Need more? Email Us
ECAD model for ISPLSI 5512VE-155LF388
Altera
IC CPLD 256MC 15NS 208RQFP / CPLD MAX® 7000 Family 5K Gates 256 Macro Cells 76.9MHz 5V 208-Pin RQFP Tray
Lowest to $363.5821
ECAD model for EPM7256SRC208-15N
Lattice Semiconductor Corporation
IC CPLD 64MC 20NS 68PLCC
Need more? Email Us
ECAD model for ISPLSI 1024-60LJI
Advanced Micro Devices
EE CMOS 20-Pin Universal Programmable Array Logic
Lowest to $1.9805
ECAD model for PALCE16V8H-10PC
Altera
IC CPLD 512MC 10NS 256FBGA / CPLD MAX® 7000B Family 10K Gates 512 Macro Cells 90.1MHz 2.5V 256-Pin FBGA Tray
Need more? Email Us
ECAD model for EPM7512BFC256-10
Lattice Semiconductor Corporation
IC CPLD 10MC 10NS 28PLCC
Need more? Email Us
ECAD model for GAL22V10D-10QJN
Altera
IC CPLD 160MC 10NS 160QFP / CPLD MAX® 7000 Family 3.2K Gates 160 Macro Cells 100MHz 5V 160-Pin PQFP Tray
Need more? Email Us
ECAD model for EPM7160EQC160-10
Lattice Semiconductor Corporation
IC CPLD 256MC 6NS 256FBGA
Need more? Email Us
ECAD model for ISPLSI 5256VE-165LF256
Altera
IC CPLD 64MC 5NS 44TQFP / CPLD MAX® 7000S Family 1.25K Gates 64 Macro Cells 175.4MHz 5V 44-Pin TQFP Tray
Need more? Email Us
ECAD model for EPM7064STC44-5N

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.4747 $112.9494
3+ $46.3381 $139.0143
5+ $44.8905 $224.4525
6+ $43.4430 $260.6580
8+ $41.9942 $335.9536
11+ $37.6503 $414.1533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,577 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention