Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series -
Package Tube
Product Status Last Time Buy
Triac Type Standard
Current - Non Rep. Surge 50, 60Hz (Itsm) -
Configuration -
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FPAB
Base Product Number ACST1035
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376689-ACST1035-8FP
Ultra Librarian 3D Model Ultra Librarian ACST1035-8FP CAD Model

Description

STMicroelectronics ACST1035-8FP - Overvoltage Protected AC Switch

The ACST1035-8FP, manufactured by STMicroelectronics, is a state-of-the-art overvoltage protected AC switch designed to deliver high-performance switching solutions for AC load control applications. This innovative component integrates multiple features that make it a robust and efficient choice for designers looking to manage AC loads with precision and reliability.

At the heart of the ACST1035-8FP is its ability to withstand high overvoltage conditions, ensuring the safety and longevity of the device under challenging electrical environments. This makes it particularly suitable for applications where voltage surges are a common concern, such as in industrial control systems, home appliances, and smart power management systems.

The device operates with a supply voltage rating of up to 800V, which provides ample headroom for use in a wide range of mains voltages worldwide. This high off-state voltage capability is complemented by its robust on-state current handling of up to 10A, making it capable of controlling significant power levels.

One of the key advantages of the ACST1035-8FP is its built-in overvoltage protection feature. This protection mechanism safeguards the switch from transient voltage spikes, reducing the need for external components and simplifying the overall design. Additionally, the device offers a high noise immunity, which is critical in maintaining stable operation in electrically noisy environments.

The ACST1035-8FP also boasts a high commutation capability, which allows it to turn off in the presence of high inductive loads, a common scenario in motor control and inductive heating applications. This ensures that the switch can handle the demands of complex load conditions without performance degradation.

For ease of integration, the ACST1035-8FP comes in a TO-220FP package, which is widely used and recognized in the industry for its thermal efficiency and mechanical robustness. This package allows for effective heat dissipation and reliable mechanical mounting, which are crucial for maintaining the performance and longevity of the switch.

In summary, the ACST1035-8FP from STMicroelectronics is an excellent choice for designers seeking a high-performance AC switch with advanced protection features. Its high voltage and current ratings, combined with overvoltage protection and noise immunity, make it a versatile and reliable component for a multitude of AC power control applications.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 1A SOT223
Lowest to $0.4728
ECAD model for Z0109MN 5AA4
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for BTA202X-800D,127
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 6A TO252
Lowest to $2.4721
ECAD model for Q8006DH4TP
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0107NA,116
WeEn Semiconductors
TRIAC 800V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-800C/DG,127
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 13.8A 3-Pin TO-92 Bulk
Lowest to $0.4439
ECAD model for Z0109MA0,412
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA312B-600C,118
STMicroelectronics
TRIAC SENS GATE 800V 0.45A TO92
Need more? Email Us
ECAD model for ACS108-8SA-AP
WeEn Semiconductors
TRIAC SENS GATE 400V 0.6A TO92-3
Need more? Email Us
ECAD model for MAC97A8/DG,412

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6284 $52.5680
47+ $2.1567 $101.3649
72+ $2.0893 $150.4296
99+ $2.0219 $200.1681
128+ $1.9545 $250.1760
172+ $1.7523 $301.3956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,450 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention