Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 450mA
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 7.3A, 7.6A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 25mA
Configuration Single
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 084081-ACS108-6SA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACS108-6SA CAD Model

Description

STMicroelectronics ACS108-6SA - Overvoltage Protected AC Switch

The ACS108-6SA from STMicroelectronics is a cutting-edge AC switch component that is a part of the ACS family, designed to provide efficient and reliable control of AC loads. This device integrates a high voltage Self Biased Triac and a full wave rectifier, which simplifies the design and reduces the number of components required in AC line switching applications.

With a voltage range of up to 600V and an on-state RMS current of 0.8A, the ACS108-6SA is well-suited for a broad range of applications, including home appliances, industrial control systems, and smart home devices. Its high noise immunity and dynamic commutation make it an excellent choice for challenging environments where reliability is paramount.

The ACS108-6SA boasts an overvoltage protection feature, ensuring that the device and the systems it is part of are safeguarded against transient voltage spikes. This is particularly valuable in areas where power supply conditions are unstable or unpredictable.

This AC switch is designed for ease of use, with a direct interface to a microcontroller possible via a simple logic level. Its gate can be driven by a low current DC voltage, which makes it compatible with digital circuits, eliminating the need for a driver circuit. This simplifies the overall design and can help reduce system costs.

The package for the ACS108-6SA is SOT-223, a small and compact surface-mount option that is ideal for space-constrained applications. The device also features an insulated tab rated at 2500V RMS, which provides additional safety for the user and simplifies the compliance with safety standards.

Overall, the ACS108-6SA from STMicroelectronics is a robust and reliable solution for designers looking to control AC loads with precision and protection. Its combination of high performance, ease of use, and safety features make it a valuable component for a wide array of applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 800V 6A TO252
Lowest to $2.4721
ECAD model for Q8006DH4TP
ON Semiconductor
TRIAC SENS GATE 600V 0.8A SOT223 / TRIAC 0.8 AMPERE RMS 200 thru 600 Volts
Lowest to $0.6320
ECAD model for MAC08MT1
WeEn Semiconductors
TRIAC 600V 8A TO220F
Need more? Email Us
ECAD model for BT137X-600G,127
WeEn Semiconductors
TRIAC 800V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-800F,127
STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 8.5A 3-Pin TO-92
Lowest to $0.1662
ECAD model for Z0103MA 1AA2
WeEn Semiconductors
NOW WEEN - Z0109MA - 4 QUADRANT
Need more? Email Us
ECAD model for Z0109MA,412
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,126
STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT / Standard 1A Triacs
Need more? Email Us
ECAD model for Z0109MUF
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0107NA,116

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4295 $51.5400
285+ $0.3524 $100.4340
440+ $0.3414 $150.2160
610+ $0.3304 $201.5440
785+ $0.3194 $250.7290
1,050+ $0.2863 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention