EN
  • EN
  • DE

MAX203EEAP+

Part No MAX203EEAP+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Win Source Part Number 311323-MAX203EEAP+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX203EEAP+ CAD Model

Description

Product Overview: MAX203EEAP+ from Maxim Integrated

The MAX203EEAP+ is a highly integrated serial communication chip designed by Maxim Integrated, a renowned producer of innovative analog and mixed-signal engineering solutions. This chip is part of the MAX203E/MAX205E family and is specifically crafted to simplify the design of RS-232 data interfaces. By incorporating key features such as an onboard dual charge pump and a set of drivers and receivers, the MAX203EEAP+ serves as an essential component for applications requiring reliable RS-232 communication.

Key Features

  • Integrated Charge Pump Circuitry: The MAX203EEAP+ includes an internal charge pump that eliminates the need for an external ±12V power supply, making it ideal for applications with space and power constraints. This feature allows the chip to generate RS-232 voltage levels from a single 5V supply.
  • Driver/Receiver Count: It comes equipped with two drivers and two receivers, providing the necessary interfaces for full-duplex communication.
  • Low Power Shutdown: The device features a low-power shutdown mode that reduces power consumption when not in active use, thus conserving energy and extending battery life in portable applications.
  • ESD Protection: With built-in electrostatic discharge (ESD) protection exceeding ±15kV using the Human Body Model, the MAX203EEAP+ ensures robustness and reliability in harsh environments.
  • Data Rate: It supports data rates up to 120kbps, making it suitable for a variety of data transmission applications.

Applications

The MAX203EEAP+ is versatile and can be used in a wide range of applications, including but not limited to:

  • Battery-Powered Equipment
  • Handheld and Portable Devices
  • Data Cable Extensions
  • Point-of-Sale Systems
  • Networking and Telecommunication Equipment

With its compact 20-SSOP package, the MAX203EEAP+ is designed to occupy minimal board space, making it an excellent choice for space-constrained applications. Its reliability and ease of integration make it a go-to solution for designers looking to implement RS-232 data interfaces with minimal external components and hassle-free operation.

For more detailed information, including electrical characteristics and pin configurations, designers are encouraged to consult the MAX203EEAP+ datasheet available on the Maxim Integrated website or through authorized distributors.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess