EN
  • EN
  • DE

ACS108-6S

Part No ACS108-6S
Manufacturer STMicroelectronics
Catalog Hard To Find
Description AC switch family Transient voltage protected AC Switch (ACSTM)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1135501-ACS108-6S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACS108-6S CAD Model

Description

STMicroelectronics ACS108-6S - Overvoltage Protected AC Switch

The ACS108-6S is a cutting-edge AC switch developed by STMicroelectronics, a leader in semiconductor solutions. This device is a member of the ACS108 family, known for its overvoltage protection feature, which makes it an ideal choice for a wide range of AC load switching applications. The ACS108-6S is designed to control resistive, inductive, and capacitive loads, including conventional incandescent light bulbs, halogen lamps, solenoids, or transformers, providing a robust and reliable solution for home appliances, industrial control systems, and smart home devices.

One of the key features of the ACS108-6S is its built-in overvoltage protection circuitry. This ensures that the device and the systems it controls are safeguarded against transient voltage spikes, which are common in AC power lines. This protection is achieved without the need for additional external components, simplifying design and reducing overall system cost.

The ACS108-6S operates at a rated voltage of 600V, with an on-state RMS current of 0.8A. It is capable of handling high surge currents, making it robust against short-term overloads. The device is designed with a zero-crossing circuit, which ensures that the switch is turned on or off only when the AC load voltage is near the zero-crossing point, thereby minimizing electrical noise and reducing inrush current.

Another significant advantage of the ACS108-6S is its logic level compatible input. This allows for easy interfacing with microcontrollers or other logic devices, making it suitable for sophisticated control schemes. Additionally, the device features an open-drain over-temperature detection output, which provides an external signal in case of overheating, further enhancing the safety of the application.

The ACS108-6S is available in a standard TO-92 package, which is widely used and easy to integrate into various designs. Its compact size and leaded form factor make it suitable for through-hole PCB mounting, offering flexibility for designers.

In summary, the STMicroelectronics ACS108-6S is a highly reliable, overvoltage protected AC switch that offers ease of use, logic level control, and robust performance for controlling a variety of AC loads. Its integrated features and protective functionalities make it an excellent choice for designers looking to enhance the safety and durability of their applications.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess