EN
  • EN
  • DE

ACS102-6T1-TR

Part No ACS102-6T1-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 600V 0.2A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 200mA
Voltage - Gate Trigger (Vgt) (Max) 900mV
Current - Non Rep. Surge 50, 60Hz (Itsm) 7.3A, 7.6A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 20mA
Configuration Single
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 007883-ACS102-6T1-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ACS102-6T1-TR CAD Model

Description

Product Overview: ACS102-6T1-TR by STMicroelectronics

The ACS102-6T1-TR is a cutting-edge power switch device designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This component is part of the ACS102 family of devices, which are known for their reliability and efficiency in managing AC line switching applications.

Constructed with Application Specific Discrete (ASD) technology, the ACS102-6T1-TR is tailored to provide optimal performance in a variety of applications. It is particularly suited for home appliances and industrial systems where control of the AC power line is required. This includes applications such as smart switches, lighting systems, and motor control circuits.

Key Features:

  • Voltage Range: The ACS102-6T1-TR operates at a voltage range of up to 600V, making it an excellent choice for high voltage applications.
  • On-State Current: It can handle an RMS on-state current of up to 0.2A, allowing it to control moderate loads with ease.
  • Zero-Cross Function: The zero-cross detection feature ensures that the switch is activated at the AC sine wave's zero-cross point to minimize electrical noise and inrush current.
  • Overtemperature Protection: The device includes an overtemperature shutdown feature, which provides additional safety by turning off the output at excessive temperatures.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in, safeguarding the device against unexpected surges during handling and operation.
  • Compact SMT Package: The ACS102-6T1-TR comes in a surface-mount SOT-223 package, which is ideal for space-constrained applications.

Applications:

  • Smart home switches
  • Programmable lighting control
  • Motor control circuits
  • Standby mode power management

The ACS102-6T1-TR is not only robust but also offers a simplified circuit design, thanks to its integrated features. Its high surge capability and immunity to noise make it a reliable choice for modern electrical environments. Whether you're designing a new home appliance or upgrading an industrial system, the ACS102-6T1-TR from STMicroelectronics provides a smart and secure solution for AC power switching.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet and technical documentation available on the STMicroelectronics website.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4244 $50.9280
290+ $0.3482 $100.9780
445+ $0.3373 $150.0985
615+ $0.3264 $200.7360
795+ $0.3156 $250.9020
1,065+ $0.2829 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess