EN
  • EN
  • DE

AM5728BABCXA

Part No AM5728BABCXA
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description AM572x Sitara™ Processors | SITARA PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-A15
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.5GHz
Co-Processors/DSP DSP, BB2D, IPU, IVA, GPU, VPE
RAM Controllers DDR3, SRAM
Graphics Acceleration Yes
Ethernet GbE
SATA SATA 3Gbps (1)
USB USB 2.0 (1), USB 3.0 (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 760-BFBGA, FCBGA
Supplier Device Package 760-FCBGA (23x23)
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1144133-AM5728BABCXA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM5728BABCXA CAD Model

Description

The Texas Instruments AM5728BABCXA is a high-performance system on chip (SoC) that belongs to the Sitara™ processor platform, designed to meet the intense processing needs of modern embedded products. This SoC integrates advanced signal processing and multimedia capabilities, making it an ideal choice for a wide range of applications, including industrial automation, human-machine interface (HMI), medical imaging, and digital signage.

Key Features

  • Dual ARM Cortex-A15 Cores: The AM5728BABCXA is equipped with two ARM Cortex-A15 cores that can run up to 1.5GHz, providing a robust foundation for multitasking and computationally demanding applications.
  • Dual C66x DSPs: For high-performance signal processing, the SoC includes two TMS320C66x digital signal processor (DSP) cores, which are well-suited for tasks such as image and audio processing.
  • IVA-HD: The integrated IVA-HD subsystem facilitates efficient video encoding and decoding, supporting high-definition video for multimedia applications.
  • Graphics Acceleration: With an embedded PowerVR SGX544 dual-core GPU and dedicated 2D graphics accelerator, the AM5728BABCXA delivers impressive graphics performance for a visually rich user experience.
  • Comprehensive Connectivity: This SoC includes a wide range of connectivity options, such as dual Gigabit Ethernet, USB 3.0, PCIe, and more, ensuring flexible and high-speed data transfers.
  • Memory Support: The processor supports various memory interfaces, including DDR3/DDR3L, for ample storage and efficient data handling.

Applications

The AM5728BABCXA's versatile feature set caters to the needs of various high-end applications. In industrial automation, it can serve as the core for control systems and operator panels. Its advanced multimedia capabilities are perfect for HMI designs, providing a responsive and interactive user experience. The processor's signal processing power makes it suitable for medical imaging devices, where precision and speed are critical. Additionally, its support for high-definition video and graphics acceleration enables it to drive digital signage solutions with dynamic and engaging content.

Overall, the Texas Instruments AM5728BABCXA is a powerful and flexible SoC that delivers the performance and features necessary for today's demanding embedded applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.9122 $80.9122
2+ $66.3895 $132.7790
3+ $64.3149 $192.9447
4+ $62.2402 $248.9608
5+ $60.1655 $300.8275
6+ $53.9415 $323.6490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,473 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess