STMicroelectronics Product 95020WP Overview
The STMicroelectronics product coded 95020WP represents a high-performance, robust serial EEPROM designed for a wide range of applications that demand reliable data storage and integrity. This device is a part of ST's M95xxx series, which is known for its low-power consumption and high-speed data transfer capabilities.
Key Features
- Memory Size: The 95020WP offers a storage capacity of 2 Kbits, which is organized as 256 x 8 bits, suitable for storing configuration data, calibration constants, and small application parameters.
- Interface: It utilizes the standard SPI (Serial Peripheral Interface) bus, ensuring easy integration with most microcontrollers and processors. The SPI interface supports up to 5 MHz clock frequency for rapid data access.
- Supply Voltage: It operates over a wide supply voltage range from 1.8V to 5.5V, accommodating various system power supplies and allowing for flexible design options.
- Write Cycle Endurance: The EEPROM is rated for 1 million write cycles, ensuring a long lifespan even in applications requiring frequent data updates.
- Data Retention: Data retention is guaranteed for a minimum of 40 years, making the 95020WP a reliable choice for long-term data storage.
Applications
The 95020WP is ideally suited for applications that require non-volatile memory storage. Common applications include:
- Industrial and automotive control systems
- Consumer electronics
- Medical devices
- Smart cards
- Portable devices
Quality and Reliability
STMicroelectronics is renowned for its commitment to quality and reliability, and the 95020WP is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability across various environmental conditions. The device is also RoHS compliant, adhering to environmental regulations and reducing the ecological footprint.
Summary
In summary, the STMicroelectronics 95020WP serial EEPROM offers a blend of capacity, speed, and reliability, making it an excellent choice for designers looking for a non-volatile memory solution. With its robust feature set and proven durability, it stands out as a top choice for a multitude of electronic applications.