EN
  • EN
  • DE

VIPER50ASP-E

Part No VIPER50ASP-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT PWM SMPS CM POWERSO10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8 V to 15 V
Frequency - Switching Up to 200kHz
Power (Watts) 50W
Fault Protection Current Limiting, Over Temperature
Control Features Frequency Control, Soft Start, Sync
Case / Package 10-PowerSO
Mounting Surface Mount
Win Source Part Number 213852-VIPER50ASP-E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian VIPER50ASP-E CAD Model

Description

STMicroelectronics VIPER50ASP-E: High-Voltage Converter

The VIPER50ASP-E is a cutting-edge power conversion device from STMicroelectronics designed to meet the needs of high-voltage applications. This integrated switcher combines a dedicated current mode PWM controller with a high voltage Power MOSFET on the same silicon chip. The inclusion of several protection features makes this product a robust and versatile solution for a wide range of power supply designs.

With its wide input voltage range, the VIPER50ASP-E is capable of handling up to 500V, making it an ideal choice for offline power supplies. This high-voltage capability is particularly useful for industrial applications, where equipment often operates at higher voltages. The chip is designed to deliver a power output of up to 50W, which is sufficient for a broad spectrum of medium-power applications.

The VIPER50ASP-E also features an adjustable oscillation frequency, which can be set with external components. This flexibility allows designers to optimize the device for specific applications, balancing efficiency and component size. Moreover, the frequency jittering feature helps to reduce electromagnetic interference (EMI), improving the performance of the power supply in noise-sensitive applications.

For safety and reliability, the VIPER50ASP-E incorporates several protection mechanisms. Overcurrent protection ensures that the device operates within safe current limits, while thermal shutdown with hysteresis protects the IC from overheating. This is complemented by overvoltage protection, which prevents damage to the device and the powered application in the event of voltage spikes. Additionally, the device offers a soft-start function to reduce stress on the power supply during startup.

The VIPER50ASP-E is available in a Pentawatt HV package, which is designed for optimal heat dissipation and space-saving on the PCB. The combination of high integration, protection features, and high-voltage capability makes the VIPER50ASP-E an excellent choice for developing efficient and reliable power supplies in applications such as consumer electronics, home appliances, and industrial systems.

With the VIPER50ASP-E, STMicroelectronics continues to demonstrate its commitment to providing innovative power solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess