EN
  • EN
  • DE

324BAAZ

Part No 324BAAZ
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 160928-324BAAZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 324BAAZ CAD Model

Description

STMicroelectronics, a global semiconductor leader, presents the Product 324BAAZ, a cutting-edge component designed for high-performance applications. This product is a testament to STMicroelectronics' commitment to providing advanced technology solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Efficiency: The 324BAAZ is engineered to deliver top-notch efficiency, making it suitable for energy-sensitive applications.
  • Durability: Constructed with robust materials, this product ensures longevity and reliability under various operating conditions.
  • Integration: With its compact design, the 324BAAZ easily integrates into a wide range of electronic systems without compromising on space or functionality.
  • Performance: It boasts superior performance metrics, providing the power and precision required for demanding tasks.

Applications

The versatility of the 324BAAZ allows it to be used across multiple sectors, including but not limited to, automotive, industrial automation, and consumer electronics. Its adaptability makes it an ideal choice for designers looking to enhance the capabilities of their next-generation products.

Technical Specifications

Parameter Value
Operating Temperature -40°C to +125°C
Supply Voltage Specified per product series
Output Type Configurable
Package Industry-standard packaging

Quality and Compliance

Compliance with international standards is at the core of STMicroelectronics' philosophy. The 324BAAZ adheres to stringent quality controls and is certified according to global environmental and safety regulations, ensuring peace of mind for both manufacturers and end-users.

For more detailed information, technical support, and ordering details for the Product 324BAAZ, please visit the STMicroelectronics website or contact your local STMicroelectronics sales office.

You May Also Be Interested in

ELAN Microelectronics
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Bosch Sensortec
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
AMIS
Lowest to $4.2781

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess