Microchip Technology ATA25DF161SSHF Flash Memory
The ATA25DF161SSHF from Microchip Technology is a high-performance, serial-interface Flash memory device that is designed to provide a reliable storage solution for a wide range of embedded systems. With its advanced features and robust design, this flash memory is ideal for applications requiring efficient data storage and retrieval, such as portable electronics, automotive systems, and Internet of Things (IoT) devices.
Key Features:
- Memory Capacity: The ATA25DF161SSHF offers a substantial 16-Mbit storage capacity, allowing ample space for firmware, application code, and data storage.
- Interface: This device utilizes a flexible SPI (Serial Peripheral Interface) that ensures easy integration with a wide variety of microcontrollers and processors.
- Performance: It features high-speed read and write operations, which are essential for applications that require fast data access and low latency.
- Operating Voltage: The memory operates across a range of 2.7V to 3.6V, making it compatible with most low-power electronic designs and battery-operated devices.
- Temperature Range: Designed to withstand harsh environments, it operates within an industrial temperature range of -40°C to 85°C.
- Package: The ATA25DF161SSHF comes in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology and occupies minimal board space.
Reliability and Security:
Microchip Technology has designed the ATA25DF161SSHF with a focus on data integrity and security. It includes features such as sector protection and hardware-based security to prevent unauthorized access, ensuring the safekeeping of critical data.
Applications:
The versatility of the ATA25DF161SSHF makes it an excellent choice for a multitude of applications, including but not limited to:
- Consumer Electronics
- Automotive Infotainment and Telematics
- Industrial Control Systems
- Smart Home Devices
- Wearable Technology
In conclusion, the ATA25DF161SSHF from Microchip Technology is a reliable and efficient flash memory solution that offers a combination of performance, security, and durability, making it a top choice for designers and engineers in the development of sophisticated electronic systems.