Introducing the 93CS56B1 EEPROM from STMicroelectronics
The 93CS56B1 is a cutting-edge Electrically Erasable Programmable Read-Only Memory (EEPROM) chip designed and manufactured by the renowned semiconductor company STMicroelectronics. This product is part of ST's serial EEPROM family, offering a flexible and reliable data storage solution for a wide range of applications.
At the heart of the 93CS56B1 is a 2Kb memory capacity, which is organized as either 128 x 16-bit or 256 x 8-bit, depending on the mode of operation. This versatility allows for easy integration into various system architectures. The memory is accessed through a serial data interface, which supports the standard SPI protocol, ensuring compatibility with a broad spectrum of microcontrollers and processors.
The 93CS56B1 is designed with longevity and durability in mind. It has a high endurance level, with the ability to withstand 1 million write cycles and a data retention period of 100 years. This robustness makes it an ideal choice for applications where data integrity and persistence are crucial, such as in industrial control systems, medical devices, and automotive electronics.
One of the key features of this EEPROM is its low power consumption. It operates over a wide voltage range, typically from 2.5V to 5.5V, making it suitable for both 3V and 5V systems. This low-power characteristic ensures that the 93CS56B1 can be used in battery-operated devices without significantly impacting the overall battery life.
For security and protection, the 93CS56B1 includes write protection mechanisms. Users can enable the hardware write protect pin to prevent unintended writes, which is especially important in critical systems where data accuracy is paramount.
STMicroelectronics has packaged the 93CS56B1 in a compact 8-pin PDIP, SOIC, or TSSOP package, allowing for efficient use of board space. This small form factor, combined with its SPI interface, makes it easy to integrate into existing designs or new projects where space is at a premium.
In summary, the 93CS56B1 from STMicroelectronics is a highly reliable and versatile EEPROM chip that is well-suited for a variety of applications that require low-power, non-volatile memory storage. Its robustness, endurance, and compact size make it an excellent choice for designers looking to enhance their systems with a dependable memory solution.