The 93C56B6 is a high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) chip produced by STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This device is part of the 93Cxx series, which is renowned for its robustness and reliability in storing non-volatile data.
This EEPROM chip offers a storage capacity of 2 Kbit, organized as 256 x 8 bits or 128 x 16 bits, depending on the mode selected. This flexibility allows for a wide range of data storage solutions, catering to various application requirements. The 93C56B6 operates within a voltage range of 4.5V to 5.5V, making it suitable for many digital circuits and microcontroller interfaces.
One of the key features of the 93C56B6 is its fast write cycle time, with typical write cycles completed within 5 ms, ensuring swift data storage and minimal downtime for the systems that incorporate this chip. Additionally, the device guarantees a long data retention period of more than 40 years and endurance of at least 1 million write cycles, highlighting the product's durability and longevity.
The 93C56B6 supports a Serial Peripheral Interface (SPI), which allows for seamless integration with a wide range of microcontrollers and processors. It also includes a Write Protect feature, which prevents accidental data overwrites or erasure, thereby safeguarding critical data.
STMicroelectronics has designed the 93C56B6 with industrial and automotive applications in mind, ensuring that the chip can withstand harsh environments and demanding operational conditions. It is available in several package types, including PDIP, SOIC, and TSSOP, providing designers with flexibility in terms of board layout and space requirements.
In summary, the STMicroelectronics 93C56B6 EEPROM is a versatile and reliable component that offers a blend of capacity, speed, and durability. It is an excellent choice for applications that require dependable non-volatile memory storage.