EN
  • EN
  • DE

74VHCT574A

Part No 74VHCT574A
Manufacturer STMicroelectronics
Catalog Hard To Find
Description OCTAL D-TYPE FLIP FLOP WITH 3 STATE OUTPUT NON INVERTING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1133598-74VHCT574A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHCT574A CAD Model

Description

STMicroelectronics 74VHCT574A Octal D-Type Flip-Flop

The 74VHCT574A from STMicroelectronics is a high-speed CMOS device that features the low power dissipation of CMOS technology combined with the speed and drive capabilities of bipolar. This octal D-type flip-flop is designed to provide the perfect solution for system designers looking for edge-triggered storage devices. With its octal structure, it offers eight edge-triggered D-type flip-flops with 3-state outputs in a single package, making it ideal for bus-oriented applications.

The device operates on a wide voltage range from 4.5V to 5.5V, which allows for use in a variety of logic systems and ensures compatibility with higher voltage logic levels. The 74VHCT574A is also characterized for operation from -40°C to 85°C, ensuring reliability and performance even in extreme conditions.

The flip-flops in the 74VHCT574A are positive edge-triggered, meaning they capture data on the rising edge of the clock signal. This feature ensures precise timing and synchronization in digital circuits. Additionally, the flip-flops have a direct clear input, which can be used to reset the outputs to the low level, providing designers with a convenient way to initialize or reset their system.

The 3-state outputs are a key feature of the 74VHCT574A, allowing for connection to a bus without the risk of contention. When the output enable (OE) input is high, the outputs are in the high impedance state, which prevents them from interfering with the operation of other devices connected to the bus.

With its advanced features and robust design, the 74VHCT574A is suitable for a wide range of applications, including memory address latching, data storage, and bus interfacing. The device is available in a variety of packages, including the TSSOP, SO, and DIP options, providing flexibility for different PCB layouts and assembly processes.

In summary, the STMicroelectronics 74VHCT574A is a versatile, high-performance octal D-type flip-flop that is an excellent choice for designers who require reliable edge-triggered storage with the convenience of 3-state outputs for bus-oriented systems.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Analog Devices Inc.
Lowest to $18.2138
Infineon Technologies
Lowest to $9.7932
Panasonic
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8743 $61.2010
165+ $0.7173 $118.3545
250+ $0.6953 $173.8250
345+ $0.6734 $232.3230
445+ $0.6503 $289.3835
595+ $0.5833 $347.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess