EN
  • EN
  • DE

STTH3006DPI

Part No STTH3006DPI
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Tandem 600V HYPERFAST BOOST DIODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) @ If 3.6V @ 30A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 40μA @ 600V
Mounting Style Through Hole
Package DOP3I-2 Insulated (Straight Leads)
Manufacturer Package DOP3I
Operating Temperature - Junction 150°C (Maximum)
Win Source Part Number 1262179-STTH3006DPI
Manufacturer Homepage www.st.com
Family Name STTH3006DPI
Introduction Date October 16, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH3006DPI CAD Model

Description

STTH3006DPI - Ultrafast Recovery Diode from STMicroelectronics

The STTH3006DPI is a state-of-the-art ultrafast recovery diode designed by STMicroelectronics, a leader in semiconductor solutions. This high-performance diode is specifically engineered to meet the stringent requirements of modern high-frequency power electronics. With its outstanding switching capabilities and low conduction losses, the STTH3006DPI is an ideal choice for a variety of applications, including power supplies, inverters, and converters used in a wide range of industrial, automotive, and consumer products.

Key Features:

  • High Reverse Voltage Capability: The STTH3006DPI is capable of withstanding reverse voltages up to 600V, ensuring robust performance in high-voltage environments.
  • Ultrafast Recovery Time: With an ultrafast recovery time, this diode minimizes switching losses and enhances the efficiency of power conversion systems.
  • Low Forward Voltage Drop: The low forward voltage drop of the STTH3006DPI contributes to reduced power dissipation and improved thermal management.
  • High Surge Current Capability: This diode can handle high surge currents, making it suitable for applications that experience transient overvoltages.
  • Soft Recovery Characteristics: The soft recovery behavior of the STTH3006DPI reduces electromagnetic interference (EMI), which is crucial for maintaining signal integrity in sensitive electronics.

Applications:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • High-frequency inverters
  • Freewheeling diodes in power converters
  • Snubber diodes

The STTH3006DPI is housed in an insulated TO-220FP package that provides excellent thermal performance and electrical isolation. Its package design allows for easy mounting on a heatsink, which is essential for maintaining thermal stability during operation. The diode's robust construction ensures long-term reliability, even under harsh operating conditions.

For engineers and designers looking for a diode that offers efficient, high-speed switching with minimal power loss, the STTH3006DPI from STMicroelectronics is an excellent choice. Its combination of high reverse voltage capability, ultrafast recovery time, and low forward voltage drop makes it a versatile component for advanced power management solutions.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9329 $59.6645
11+ $9.7911 $107.7021
16+ $9.4851 $151.7616
22+ $9.1792 $201.9424
29+ $8.8732 $257.3228
38+ $7.9553 $302.3014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess