Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Manufacturer STMicroelectronics
Series 74VHC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SO
Family Name 74VHC574
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858100-74VHC574MTR
Ultra Librarian 3D Model Ultra Librarian 74VHC574MTR CAD Model

Description

STMicroelectronics 74VHC574MTR Octal D-Type Flip-Flop

The 74VHC574MTR from STMicroelectronics is an advanced high-speed CMOS octal D-type flip-flop with 3-state non-inverting outputs. This integrated circuit is designed to provide high-performance memory storage and data transfer in a wide range of electronic applications. The device is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.

Featuring eight edge-triggered flip-flops with individual D-type inputs and Q outputs, the 74VHC574MTR is capable of storing eight bits of data. Each flip-flop is triggered by a low-to-high transition of the clock (CK) input while a low level at the clear (CLR) input sets all outputs to low, regardless of the levels of the other inputs. The outputs transition to a high impedance state when the output enable (OE) input is high, allowing for multiplexed data transmission and bus-connected systems.

Manufactured using STMicroelectronics' proprietary high-speed CMOS technology, this device offers a robust combination of high speed and low power consumption. The 74VHC574MTR operates at a voltage range of 2.0V to 5.5V, making it compatible with TTL-level logic while maintaining CMOS-level low power dissipation.

Key features of the 74VHC574MTR include:

  • High-speed performance: t<sub>PD 5.2ns (max) at V<sub>CC = 5V
  • Low power dissipation: I<sub>CC = 4µA (max) at T<sub>A = 25°C
  • Power down protection on inputs and outputs
  • Symmetrical output impedance: |I<sub>OH| = |I<sub>OL| = 8mA (min) at V<sub>CC = 4.5V
  • Balanced propagation delays: t<sub>PLH ≈ t<sub>PHL
  • Pin and function compatible with 74 series logic

The device is offered in a compact surface-mount LQFP-20 package, making it ideal for space-constrained applications. Its wide operating temperature range from -55°C to +125°C ensures reliability across various environmental conditions. The 74VHC574MTR is an essential component for designers looking for a high-speed, low-power octal flip-flop with the quality and reliability of STMicroelectronics.

For detailed specifications and application information, designers should consult the official datasheet and product resources available from STMicroelectronics.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 8XSON
Need more? Email Us
ECAD model for 74AUP1G74GN,115
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ECAD model for 74AHC374D,112
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 28-Pin LCCC Tube
Need more? Email Us
ECAD model for SNJ54ABT821FK
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for 74LV574D,118
Harris Corporation
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for CD74HCT109M
Nexperia USA Inc.
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for 74HCT374PW,112
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Lowest to $2.6775
ECAD model for SN74HC273QDWRG4Q1
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1BIT 14SSOP
Need more? Email Us
ECAD model for 74HCT74DB,118
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVCH162374ADL:11

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention